Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R520CPXKSA1 IPA50R520CPXKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045727-IPA50R520CPX KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 66W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 7.1A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 680pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 520 mOhm @ 3.8A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045727-IPA50R520CPX KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 66W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 7.1A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 680pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 520 mOhm @ 3.8A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R520CPXKSA1 - 1045727-IPA50R520CPXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R520CPXKSA1
1045727-IPA50R520CPXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R520CPXKSA1 1045727-IPA50R520CPXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045727-IPA50R520CPX KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 66W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 7.1A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 680pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 520 mOhm @ 3.8A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045727-IPA50R520CPXKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 66W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 7.1A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 680pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 520 mOhm @ 3.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IPA50R520CPXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPA50R520CPXKSA1-ND
Single FETs, MOSFETs IPA50R520CPXKSA1-ND
N-Channel 500V 7.1A (Tc) 66W (Tc) Through Hole PG-TO220-3-31

N-Channel 500V 7.1A (Tc) 66W (Tc) Through Hole PG-TO220-3-31

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA50R520CPXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA50R520CPXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA50R520CPXKSA1
MOSFET N-CH 500V 7.1A TO220-FP

MOSFET N-CH 500V 7.1A TO220-FP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1045727-IPA50R520CPXKSA1 IPA50R520CPXKSA1-ND IPA50R520CPXKSA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R520CPXKSA1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 500 volts
PD 66000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS4010 - 1149863-AUIRFS4010 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details