MOSFET N-CH 60V 69A TO220-FP Product overview: IPA040N06NXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 69A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 69A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA040N06NXKSA1 can be used for catalog matching and distributor lookup.
N-Channel 60V 69A (Tc) 36W (Tc) Through Hole PG-TO220-FP
Win Source Part Number: 1012505-IPA040N06NXK
Category: Discrete Semiconductor Products>Transistors
Series: OptiMOS™
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 69A (Tc)
Rds On (Max) @ Id, Vgs: 4mOhm @ 69A, 10V
Vgs(th) (Max) @ Id: 3.3V @ 50µA
Power Dissipation (Max): 36W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: PG-TO220-FP
Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3375 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001196264
Base Product Number: IPA040
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Trans MOSFET N-CH 60V 69A 3-Pin TO-220 Tube
MOSFET N-CH 60V 69A TO220-FP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IPA040N06NXKSA1 | 448-IPA040N06NXKSA1-ND | 1012505-IPA040N06NXKSA1 | IPA040N06NXKSA1 | 376-IPA040N06NXKSA1 | IPA040N06NXKSA1 |
| Product Name | 60V 69A TO220 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Trans MOSFET N-CH 60V 69A 3-Pin TO-220 Tube | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | ||||
| V(BR)DSS | 60 volts | |||||
| Transconductance | 0.0550 kS | |||||
| PD | 36 milliwatts | 36000 milliwatts | 36000 milliwatts |