Infineon Technologies AG 100V 64A TO220 MOSFET Transistor IPA045N10N3GXKSA1

Description
MOSFET N-CH 100V 64A TO220-FP Product overview: IPA045N10N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 64A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 64A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA045N10N3GXKSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 64A TO220-FP Product overview: IPA045N10N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 64A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 64A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA045N10N3GXKSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 64A TO220 MOSFET Transistor
278-IPA045N10N3GXKSA1
100V 64A TO220 MOSFET Transistor 278-IPA045N10N3GXKSA1
MOSFET N-CH 100V 64A TO220-FP Product overview: IPA045N10N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 64A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 64A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA045N10N3GXKSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 64A TO220-FP Product overview: IPA045N10N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 64A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 64A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA045N10N3GXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPA045N10N3GXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPA045N10N3GXKSA1-ND
Single FETs, MOSFETs 448-IPA045N10N3GXKSA1-ND
N-Channel 100V 64A (Tc) 39W (Tc) Through Hole PG-TO220-FP

N-Channel 100V 64A (Tc) 39W (Tc) Through Hole PG-TO220-FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA045N10N3GXKSA1 - 776831-IPA045N10N3GXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA045N10N3GXKSA1
776831-IPA045N10N3GXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA045N10N3GXKSA1 776831-IPA045N10N3GXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 776831-IPA045N10N3GX KSA1 Series: OptiMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 64A (Tc) Family Name: IPA045N10N3GXKSA1 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: PG-TO220-FP Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3.5V @ 150μA Gate Charge (Qg) (Maximum) @ Vgs: 117nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 8410pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 39W (Tc) Rds On (Maximum) @ Id, Vgs: 4.5 mOhm @ 64A, 10V Alternative Parts (Cross-Reference): TK65A10N1,S4X(S; PSMN4R6-100XS,127; PSMN5R0-100XS; PSMN4R6-100XS; Introduction Date: May 12, 2009 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776831-IPA045N10N3GXKSA1
Series: OptiMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 64A (Tc)
Family Name: IPA045N10N3GXKSA1
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: PG-TO220-FP
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 3.5V @ 150μA
Gate Charge (Qg) (Maximum) @ Vgs: 117nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 8410pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 39W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.5 mOhm @ 64A, 10V
Alternative Parts (Cross-Reference): TK65A10N1,S4X(S; PSMN4R6-100XS,127; PSMN5R0-100XS; PSMN4R6-100XS;
Introduction Date: May 12, 2009
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA045N10N3GXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA045N10N3GXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA045N10N3GXKSA1
MOSFET N-CH 100V 64A TO220-FP

MOSFET N-CH 100V 64A TO220-FP

Supplier's Site
Mosfet, N-Ch, 100V, 64A, To-220Fp; Transistor Polarity Infineon - 12AC9686 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 64A, To-220Fp; Transistor Polarity Infineon
12AC9686
Mosfet, N-Ch, 100V, 64A, To-220Fp; Transistor Polarity Infineon 12AC9686
MOSFET, N-CH, 100V, 64A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:64A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0039ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 64A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:64A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0039ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IPA045N10N3GXKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPA045N10N3GXKSA1
Single FETs, MOSFETs IPA045N10N3GXKSA1
MOSFET N-CH 100V 64A TO220-FP

MOSFET N-CH 100V 64A TO220-FP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPA045N10N3GXKSA1 448-IPA045N10N3GXKSA1-ND 776831-IPA045N10N3GXKSA1 IPA045N10N3GXKSA1 12AC9686 IPA045N10N3GXKSA1
Product Name 100V 64A TO220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA045N10N3GXKSA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 64A, To-220Fp; Transistor Polarity Infineon Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
PD 39000 milliwatts 39000 milliwatts 39000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040B3 - Acme Chip Technology Co., Limited
Specs
Package Type Surface Mount
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers