Infineon Technologies AG Single FETs, MOSFETs IPA50R280CEXKSA2

Description
Power Field-Effect Transistor, 500V, 0.28ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 500V, 0.28ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IPA50R280CEXKSA2 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 500V, 0.28ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 500V, 0.28ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPA50R280CEXKSA2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPA50R280CEXKSA2-ND
Single FETs, MOSFETs 448-IPA50R280CEXKSA2-ND
N-Channel 500V 7.5A (Tc) 30.4W (Tc) Through Hole PG-TO220-3-FP

N-Channel 500V 7.5A (Tc) 30.4W (Tc) Through Hole PG-TO220-3-FP

Buy Now Datasheet
Singapore, Singapore
500V 7.5A TO220 MOSFET Transistor
278-IPA50R280CEXKSA2
500V 7.5A TO220 MOSFET Transistor 278-IPA50R280CEXKSA2
MOSFET N-CH 500V 7.5A TO220 Product overview: IPA50R280CEXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 7.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 7.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R280CEXKSA2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 7.5A TO220 Product overview: IPA50R280CEXKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 7.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 7.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPA50R280CEXKSA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R280CEXKSA2 - 001840-IPA50R280CEXKSA2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R280CEXKSA2
001840-IPA50R280CEXKSA2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R280CEXKSA2 001840-IPA50R280CEXKSA2
Manufacturer: Infineon Technologies Win Source Part Number: 001840-IPA50R280CEXK SA2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30.4W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 13V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 7.5A (Tc) Gate-Source Threshold Voltage: 3.5V @ 350μA Max Gate Charge: 32.6nC @ 10V Max Input Capacitance: 773pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 4.2A, 13V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 001840-IPA50R280CEXKSA2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30.4W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 13V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 7.5A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 350μA
Max Gate Charge: 32.6nC @ 10V
Max Input Capacitance: 773pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 4.2A, 13V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N-Ch, 500V, 18.1A, To-220Fp; Transistor Polarity Infineon - 12AC9687 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 18.1A, To-220Fp; Transistor Polarity Infineon
12AC9687
Mosfet, N-Ch, 500V, 18.1A, To-220Fp; Transistor Polarity Infineon 12AC9687
MOSFET, N-CH, 500V, 18.1A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:18.1A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.25ohm; Rds(on) Test Voltage Vgs:13V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 500V, 18.1A, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:18.1A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.25ohm; Rds(on) Test Voltage Vgs:13V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPA50R280CEXKSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPA50R280CEXKSA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPA50R280CEXKSA2
MOSFET N-CH 500V 7.5A TO220

MOSFET N-CH 500V 7.5A TO220

Supplier's Site
Single FETs, MOSFETs - IPA50R280CEXKSA2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPA50R280CEXKSA2
Single FETs, MOSFETs IPA50R280CEXKSA2
MOSFET N-CH 500V 7.5A TO220

MOSFET N-CH 500V 7.5A TO220

Supplier's Site Datasheet
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPA50R280CEXKSA2 448-IPA50R280CEXKSA2-ND 278-IPA50R280CEXKSA2 001840-IPA50R280CEXKSA2 12AC9687 IPA50R280CEXKSA2 IPA50R280CEXKSA2 IPA50R280CEXKSA2
Product Name Single FETs, MOSFETs 500V 7.5A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPA50R280CEXKSA2 Mosfet, N-Ch, 500V, 18.1A, To-220Fp; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
rDS(on) 0.2800 ohms 0.2500 ohms
Package Type PG-TO22-3 TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Packing Method Tube; Tube Tube Rail; Tube; Tube/Rail Tube; Tube
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data