Irwin Tools Drill Bit 10231

Description
DRILL BIT, 13 HOLE SIZE, HIGH SPEED STEEL, 1/2-1/8 INCH HOLE DIAMETER, 1/4 INCH SHANK SIZE, 1/32 INCH STEP DEPTH, HEX SHANK TYPE, BRIGHT FINISH. FREE 2 YEAR RADWELL WARRANTY
Description
DRILL BIT, 13 HOLE SIZE, HIGH SPEED STEEL, 1/2-1/8 INCH HOLE DIAMETER, 1/4 INCH SHANK SIZE, 1/32 INCH STEP DEPTH, HEX SHANK TYPE, BRIGHT FINISH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 55509211 - Radwell International
Willingboro, NJ, United States
Drill Bit
55509211
Drill Bit 55509211
DRILL BIT, 13 HOLE SIZE, HIGH SPEED STEEL, 1/2-1/8 INCH HOLE DIAMETER, 1/4 INCH SHANK SIZE, 1/32 INCH STEP DEPTH, HEX SHANK TYPE, BRIGHT FINISH. FREE 2 YEAR RADWELL WARRANTY

DRILL BIT, 13 HOLE SIZE, HIGH SPEED STEEL, 1/2-1/8 INCH HOLE DIAMETER, 1/4 INCH SHANK SIZE, 1/32 INCH STEP DEPTH, HEX SHANK TYPE, BRIGHT FINISH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 55509211
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1239942 - RS Components, Ltd.
Specs
Diameter 1.260 inch (32.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bits - 172965 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 3.54 inch (90 mm)
Material Chrome Vanadium Steel
# of Pieces 1
View Details
Auger Drill Bit - 53720 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers