Apex Tool Group, LLC Drill Bit 320-SX

Description
DRIVE BIT, SLOTTED HEX POWER DRIVE BIT, SLOTTED SCREWDRIVER BIT, 1/4 INCH, WITH FINDER SLEEVE, SCREW SIZE: 12F-14R, 3-7/8 INCH BIT LENGTH, .05 INCH BLAE THICKNESS, .395 INCH BLADE WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
DRIVE BIT, SLOTTED HEX POWER DRIVE BIT, SLOTTED SCREWDRIVER BIT, 1/4 INCH, WITH FINDER SLEEVE, SCREW SIZE: 12F-14R, 3-7/8 INCH BIT LENGTH, .05 INCH BLAE THICKNESS, .395 INCH BLADE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 56120010 - Radwell International
Willingboro, NJ, United States
Drill Bit
56120010
Drill Bit 56120010
DRIVE BIT, SLOTTED HEX POWER DRIVE BIT, SLOTTED SCREWDRIVER BIT, 1/4 INCH, WITH FINDER SLEEVE, SCREW SIZE: 12F-14R, 3-7/8 INCH BIT LENGTH, .05 INCH BLAE THICKNESS, .395 INCH BLADE WIDTH. FREE 2 YEAR RADWELL WARRANTY

DRIVE BIT, SLOTTED HEX POWER DRIVE BIT, SLOTTED SCREWDRIVER BIT, 1/4 INCH, WITH FINDER SLEEVE, SCREW SIZE: 12F-14R, 3-7/8 INCH BIT LENGTH, .05 INCH BLAE THICKNESS, .395 INCH BLADE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 56120010
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Drill Bits - 173506 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 6.02 inch (153 mm)
# of Pieces 1
View Details
Auger Drill Bit - 53718 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
View Details
2 suppliers