MAPAL Inc. Drill Bit 36ZC-3236

Description
DRILL BIT CARBIDE 3/8INCH DIAMETER 5IN L. FREE 2 YEAR RADWELL WARRANTY
Description
DRILL BIT CARBIDE 3/8INCH DIAMETER 5IN L. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 51256751 - Radwell International
Willingboro, NJ, United States
Drill Bit
51256751
Drill Bit 51256751
DRILL BIT CARBIDE 3/8INCH DIAMETER 5IN L. FREE 2 YEAR RADWELL WARRANTY

DRILL BIT CARBIDE 3/8INCH DIAMETER 5IN L. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 51256751
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 1749047 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.787 inch (20.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 215863 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 2.76 inch (70 mm)
Material High Speed Steel; HSS
# of Pieces 10
View Details
Drill Bit - 53120 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Shank Straight
Cutting Length 3.62 inch (92 mm)
View Details
2 suppliers