Textron Drill Bit 124AVP

Description
DIE-RD .750 COND (3/4"D/S). FREE 2 YEAR RADWELL WARRANTY
Description
DIE-RD .750 COND (3/4"D/S). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 15857802 - Radwell International
Willingboro, NJ, United States
Drill Bit
15857802
Drill Bit 15857802
DIE-RD .750 COND (3/4"D/S). FREE 2 YEAR RADWELL WARRANTY

DIE-RD .750 COND (3/4"D/S). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 15857802
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bits - 213095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
View Details
Hole Saws & Core Drill Bits - 2744728 - RS Components, Ltd.
Specs
Diameter 8.268 inch (210.0 mm)
Cutting Length 1.73 inch (44 mm)
Material Bi-Metal
View Details
Drill Bit - 53106 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.156 inch (4.0 mm)
View Details
2 suppliers