Century Drill & Tool Corp. Drill Bit 24732

Description
DRILL BIT 1/2 BLACK OXIDE 3/8IN SHANK 135DEG. FREE 2 YEAR RADWELL WARRANTY
Description
DRILL BIT 1/2 BLACK OXIDE 3/8IN SHANK 135DEG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 51301925 - Radwell International
Willingboro, NJ, United States
Drill Bit
51301925
Drill Bit 51301925
DRILL BIT 1/2 BLACK OXIDE 3/8IN SHANK 135DEG. FREE 2 YEAR RADWELL WARRANTY

DRILL BIT 1/2 BLACK OXIDE 3/8IN SHANK 135DEG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 51301925
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Drill Bits - 7072813 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
View Details
Hole Saw - 31532 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details