Niagara Cutter, LLC Drill Bit 327622

Description
FINISHING SQUARE END MILL, CARBIDE, COATING: TIALN, CUT DIAMETER: 3/8 INCHES, NUMBER OF FLUTES: 4, CUT LENGTH: 3/4 INCHES, SHANK DIAMETER: 3/8 INCHES, HELIX ANGLE: 30, DOUBLE END STYLE, CENTER CUT, FLUTE DIRECTION: RIGHT HAND. FREE 2 YEAR RADWELL WARRANTY
Description
FINISHING SQUARE END MILL, CARBIDE, COATING: TIALN, CUT DIAMETER: 3/8 INCHES, NUMBER OF FLUTES: 4, CUT LENGTH: 3/4 INCHES, SHANK DIAMETER: 3/8 INCHES, HELIX ANGLE: 30, DOUBLE END STYLE, CENTER CUT, FLUTE DIRECTION: RIGHT HAND. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 182481527 - Radwell International
Willingboro, NJ, United States
Drill Bit
182481527
Drill Bit 182481527
FINISHING SQUARE END MILL, CARBIDE, COATING: TIALN, CUT DIAMETER: 3/8 INCHES, NUMBER OF FLUTES: 4, CUT LENGTH: 3/4 INCHES, SHANK DIAMETER: 3/8 INCHES, HELIX ANGLE: 30, DOUBLE END STYLE, CENTER CUT, FLUTE DIRECTION: RIGHT HAND. FREE 2 YEAR RADWELL WARRANTY

FINISHING SQUARE END MILL, CARBIDE, COATING: TIALN, CUT DIAMETER: 3/8 INCHES, NUMBER OF FLUTES: 4, CUT LENGTH: 3/4 INCHES, SHANK DIAMETER: 3/8 INCHES, HELIX ANGLE: 30, DOUBLE END STYLE, CENTER CUT, FLUTE DIRECTION: RIGHT HAND. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 182481527
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238512 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 32mm
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bit - 014920 - Sandvik AB
Specs
Product Drill
Units Metric
Drill Type Jobber
View Details
Hole Saw - 35-353 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.375 inch (34.9 mm)
View Details