Radwell International Drill Bit 49228896

Description
CENTER DRILL .500X2INCH COBALT. FREE 2 YEAR RADWELL WARRANTY
Description
CENTER DRILL .500X2INCH COBALT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 49228896 - Radwell International
Willingboro, NJ, United States
Drill Bit
49228896
Drill Bit 49228896
CENTER DRILL .500X2INCH COBALT. FREE 2 YEAR RADWELL WARRANTY

CENTER DRILL .500X2INCH COBALT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 49228896
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits - 212963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.32 inch (59 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 4244147 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
View Details
Hole Saw Arbor - 31650 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.250 inch (6.3 mm)
View Details