Radwell International Drill Bit 105047776

Description
DRILL BIT, JOBBER LENGTH, BLACK/GOLD FINISH, HEAVY DUTY, HIGH SPEED STEEL, SPLIT POINT, 135 DEGREE, SIZE 5. FREE 2 YEAR RADWELL WARRANTY
Description
DRILL BIT, JOBBER LENGTH, BLACK/GOLD FINISH, HEAVY DUTY, HIGH SPEED STEEL, SPLIT POINT, 135 DEGREE, SIZE 5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 105047776 - Radwell International
Willingboro, NJ, United States
Drill Bit
105047776
Drill Bit 105047776
DRILL BIT, JOBBER LENGTH, BLACK/GOLD FINISH, HEAVY DUTY, HIGH SPEED STEEL, SPLIT POINT, 135 DEGREE, SIZE 5. FREE 2 YEAR RADWELL WARRANTY

DRILL BIT, JOBBER LENGTH, BLACK/GOLD FINISH, HEAVY DUTY, HIGH SPEED STEEL, SPLIT POINT, 135 DEGREE, SIZE 5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 105047776
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bits - 212878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.98 inch (152 mm)
Material High Speed Steel; Hss
View Details
Drill Bits, Titanium Nitride Coated - For Wood/ Metal 13 Pc. Set - 711367-A-A - Makita USA, Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Wood Bit
View Details