Textron Drill Bit 902-18

Description
EXTENSION BIT-POWER (18" OA). FREE 2 YEAR RADWELL WARRANTY
Description
EXTENSION BIT-POWER (18" OA). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 15872956 - Radwell International
Willingboro, NJ, United States
Drill Bit
15872956
Drill Bit 15872956
EXTENSION BIT-POWER (18" OA). FREE 2 YEAR RADWELL WARRANTY

EXTENSION BIT-POWER (18" OA). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 15872956
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238513 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 22mm
View Details
#28 Wire Cobalt Screw Machine Length Drill - DD4328B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Screw Machine
Cutting Application General Purpose
View Details
Auger Drill Bit - 53441 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers