Larson Electronics LLC Drill Bit 92038

Description
DISCONTINUED BY MANUFACTURER, DRILL BIT, COUNTERSINK, TITANIUM, 5-FLUTE DESIGN, 82 DEGREE POINT, 1/4 INCH SHANK, 5/8 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DRILL BIT, COUNTERSINK, TITANIUM, 5-FLUTE DESIGN, 82 DEGREE POINT, 1/4 INCH SHANK, 5/8 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 192833928 - Radwell International
Willingboro, NJ, United States
Drill Bit
192833928
Drill Bit 192833928
DISCONTINUED BY MANUFACTURER, DRILL BIT, COUNTERSINK, TITANIUM, 5-FLUTE DESIGN, 82 DEGREE POINT, 1/4 INCH SHANK, 5/8 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DRILL BIT, COUNTERSINK, TITANIUM, 5-FLUTE DESIGN, 82 DEGREE POINT, 1/4 INCH SHANK, 5/8 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 192833928
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bits - 1848083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.630 inch (16.0 mm)
Shank Square
View Details
Drill Bits - 173269 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 4.61 inch (117 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details
Drill Bit - 53113 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.266 inch (6.7 mm)
View Details
2 suppliers