Superion Inc. Drill Bit 18207.11A

Description
DISCONTINUED BY MANUFACTURER, DRILL BIT, REAMER, 7MM BORE, 8FLUTE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DRILL BIT, REAMER, 7MM BORE, 8FLUTE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 101527315 - Radwell International
Willingboro, NJ, United States
Drill Bit
101527315
Drill Bit 101527315
DISCONTINUED BY MANUFACTURER, DRILL BIT, REAMER, 7MM BORE, 8FLUTE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DRILL BIT, REAMER, 7MM BORE, 8FLUTE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 101527315
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216202 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bit - 010012 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Auger Drill Bit - 35-898 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 1.000 inch (25.4 mm)
View Details