Sandvik AB Drill Bit A392.45277-50 02 055A

Description
DISCONTINUED BY MANUFACTURER, TOOL HOLDER, CORODRILL, ADJUSTABLE CAT50 TO ISO9766. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TOOL HOLDER, CORODRILL, ADJUSTABLE CAT50 TO ISO9766. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 192007758 - Radwell International
Willingboro, NJ, United States
Drill Bit
192007758
Drill Bit 192007758
DISCONTINUED BY MANUFACTURER, TOOL HOLDER, CORODRILL, ADJUSTABLE CAT50 TO ISO9766. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TOOL HOLDER, CORODRILL, ADJUSTABLE CAT50 TO ISO9766. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 192007758
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1239921 - RS Components, Ltd.
Specs
Diameter 0.630 inch (16.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bit Sets - 215847 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Hole Saw Arbor - 31660 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.438 inch (11.1 mm)
View Details