Niagara Cutter, LLC Drill Bit NTL4915

Description
NIAGARA CUTTER, NTL4915, DRILL BIT, (MD223). FREE 2 YEAR RADWELL WARRANTY
Description
NIAGARA CUTTER, NTL4915, DRILL BIT, (MD223). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91037696 - Radwell International
Willingboro, NJ, United States
Drill Bit
91037696
Drill Bit 91037696
NIAGARA CUTTER, NTL4915, DRILL BIT, (MD223). FREE 2 YEAR RADWELL WARRANTY

NIAGARA CUTTER, NTL4915, DRILL BIT, (MD223). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 91037696
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Hole Saws & Core Drill Bits - 2744734 - RS Components, Ltd.
Specs
Diameter 0.630 inch (16.0 mm)
Cutting Length 1.73 inch (44 mm)
Material Bi-Metal
View Details
Hole Saw - 31874 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
2 suppliers