Century Drill & Tool Corp. Drill Bit 24726

Description
DRILL BIT 13/32IN DIA BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY
Description
DRILL BIT 13/32IN DIA BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 50677372 - Radwell International
Willingboro, NJ, United States
Drill Bit
50677372
Drill Bit 50677372
DRILL BIT 13/32IN DIA BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY

DRILL BIT 13/32IN DIA BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 50677372
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Drill Bits - 7072762 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Wood Bit
Diameter 1.260 inch (32.0 mm)
OAL 5.98 inch (152 mm)
View Details
Stepped Cone Drill - 59003 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details