Radwell International Drill Bit 182502019

Description
1/16-1/2X64THS COBALT DRILL BUDDY IMPORT. FREE 2 YEAR RADWELL WARRANTY
Description
1/16-1/2X64THS COBALT DRILL BUDDY IMPORT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 182502019 - Radwell International
Willingboro, NJ, United States
Drill Bit
182502019
Drill Bit 182502019
1/16-1/2X64THS COBALT DRILL BUDDY IMPORT. FREE 2 YEAR RADWELL WARRANTY

1/16-1/2X64THS COBALT DRILL BUDDY IMPORT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 182502019
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1238496 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Specialist Drill Bits - 2744732 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Stepped Cone Drill - KTSB11 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
Shank Hex
View Details
2 suppliers