DEWALT Industrial Tool Co. 5/16" x 12" Drill Bit Premium Percussion DW5229

Description
Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)
Description
Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)

Suppliers

Company
Product
Description
Supplier Links
5/16" x 12" Drill Bit Premium Percussion - DW5229 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/16" x 12" Drill Bit Premium Percussion
DW5229
5/16" x 12" Drill Bit Premium Percussion DW5229
Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)

Percussion Drill Bits: Percussion Bits
Product Features

  • 2 Cutter carbide tip maximizes carbide surface contact for longer bit life.
  • Four flute design cleans debris out for fast, efficient drilling
  • Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)
Supplier's Site
Drill Bit - 46405608 - Radwell International
Willingboro, NJ, United States
Drill Bit
46405608
Drill Bit 46405608
5/16" DIAM, ROUND WITH FLATS SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 7" USABLE LENGTH, 12" OAL. FREE 2 YEAR RADWELL WARRANTY

5/16" DIAM, ROUND WITH FLATS SHANK, CARBIDE-TIPPED ROTARY & HAMMER DRILL BIT 7" USABLE LENGTH, 12" OAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co. Radwell International
Product Category Drill Bits Drill Bits
Product Number DW5229 46405608
Product Name 5/16" x 12" Drill Bit Premium Percussion Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1238485 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Dental -  - DATRON Dynamics, Inc.
DATRON Dynamics, Inc.
Specs
Product Drill
Units Fractional
Drill Type Surgical/Dental
View Details
High Speed Drill 220B-7/32 - 220B-7/32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details