Kennametal Inc. Drill Bit 2649381

Description
31/64" 140° SPIRAL FLUTE SOLID CARBIDE SCREW MACHINE DRILL BIT MULTILAYER TIALN FINISH, RIGHT HAND CUT, 2.3622" FLUTE LENGTH, 4.2126" OAL, STANDARD POINT, STRAIGHT SHANK, THROUGH COOLANT. FREE 2 YEAR RADWELL WARRANTY
Description
31/64" 140° SPIRAL FLUTE SOLID CARBIDE SCREW MACHINE DRILL BIT MULTILAYER TIALN FINISH, RIGHT HAND CUT, 2.3622" FLUTE LENGTH, 4.2126" OAL, STANDARD POINT, STRAIGHT SHANK, THROUGH COOLANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 147308979 - Radwell International
Willingboro, NJ, United States
Drill Bit
147308979
Drill Bit 147308979
31/64" 140° SPIRAL FLUTE SOLID CARBIDE SCREW MACHINE DRILL BIT MULTILAYER TIALN FINISH, RIGHT HAND CUT, 2.3622" FLUTE LENGTH, 4.2126" OAL, STANDARD POINT, STRAIGHT SHANK, THROUGH COOLANT. FREE 2 YEAR RADWELL WARRANTY

31/64" 140° SPIRAL FLUTE SOLID CARBIDE SCREW MACHINE DRILL BIT MULTILAYER TIALN FINISH, RIGHT HAND CUT, 2.3622" FLUTE LENGTH, 4.2126" OAL, STANDARD POINT, STRAIGHT SHANK, THROUGH COOLANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 147308979
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 1749051 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714004-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details
Right-Hand Cobalt Micro-Drill - MD-137 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details