Radwell International Drill Bit 105047757

Description
DRILL BIT, JOBBER LENGTH, BLACK/GOLD FINISH, HEAVY DUTY, HIGH SPEED STEEL, SPLIT POINT, 135 DEGREE, SIZE 41. FREE 2 YEAR RADWELL WARRANTY
Description
DRILL BIT, JOBBER LENGTH, BLACK/GOLD FINISH, HEAVY DUTY, HIGH SPEED STEEL, SPLIT POINT, 135 DEGREE, SIZE 41. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 105047757 - Radwell International
Willingboro, NJ, United States
Drill Bit
105047757
Drill Bit 105047757
DRILL BIT, JOBBER LENGTH, BLACK/GOLD FINISH, HEAVY DUTY, HIGH SPEED STEEL, SPLIT POINT, 135 DEGREE, SIZE 41. FREE 2 YEAR RADWELL WARRANTY

DRILL BIT, JOBBER LENGTH, BLACK/GOLD FINISH, HEAVY DUTY, HIGH SPEED STEEL, SPLIT POINT, 135 DEGREE, SIZE 41. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 105047757
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Specialist Drill Bits - 232541 - RS Components, Ltd.
Specs
Units Metric
Designation 12mm
Diameter 0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711448-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details