Irwin Tools Drill Bit 60524

Description
3/8" GENERAL PURPOSE HIGH SPEED STEEL FRACTIONAL STRAIGHT SHANK JOBBER LENGTH DRILL BIT. FREE 2 YEAR RADWELL WARRANTY
Description
3/8" GENERAL PURPOSE HIGH SPEED STEEL FRACTIONAL STRAIGHT SHANK JOBBER LENGTH DRILL BIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 55533309 - Radwell International
Willingboro, NJ, United States
Drill Bit
55533309
Drill Bit 55533309
3/8" GENERAL PURPOSE HIGH SPEED STEEL FRACTIONAL STRAIGHT SHANK JOBBER LENGTH DRILL BIT. FREE 2 YEAR RADWELL WARRANTY

3/8" GENERAL PURPOSE HIGH SPEED STEEL FRACTIONAL STRAIGHT SHANK JOBBER LENGTH DRILL BIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Drill Bits
Product Number 55533309
Product Name Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits - 217233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
2-1/2" (64mm) Bi-Metal Hole Saw - D180040 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details
Auger Drill Bit - 53446 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.500 inch (38.1 mm)
View Details