RS Components, Ltd. Datasheets for RF and Microwave Connectors
RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more
Product Name | Notes |
---|---|
1.6/5.6 plug, 0.315/1.95-3.7, BT3002 - RF & Coaxial Connectors - 1.6/5.6 Connectors | |
4.3- 10 RF coaxial cable adapters with a compact, lightweight design and interface according to IEC 61169-54. The footprint of these 4.3- 10 adapters is 40% smaller than 7-16 connectors... | |
50 ⦠BNC RF coaxial crimp plug connectors with bayonet coupling and a crimp/crimp professional coaxial termination. These 50 ⦠BNC straight RF coaxial cable plugs have a PTFE insulator,... | |
50 Ω micro-miniature coaxial connectors. Miniature version of the SMB series, with the same snap-on coupling but 30 % smaller in size. For RG 178B/U, RG 196A/U, KX21A cables. Gender... | |
50 Ohm 7/16 RF coaxial adapters with a 7/16 jack to 7/16 jack configuration (stock number 716-4782) and 7/16 plug to 7/16 jack elbow configuration (stock number 716-4817). Stock number... | |
50 Ohm BNC crimp plugs with bayonet locking and crimp terminations to provide insulation grip and eliminate the need for soldering. These 50 Ohm BNC cable mount RF coax crimp... | |
50 Ohm BNC RF coaxial professional grade bulkhead mount right angle PCB socket connector with a circular metal body. This 50 Ohm BNC RF coaxial PCB mount elbow jack connector... | |
50 Ohm BNC RF coaxial right angle adapter with a plug-jack (m-f) configuration and bayonet fitting. This 50 Ohm RF coax BNC plug to BNC jack adapter has a nickel... | |
50 Ohm BNC RF coaxial T adapter with a jack-jack-jack (f-f-f) configuration and bayonet fitting. This 50 Ohm RF coax BNC jack to BNC jack to BNC jack Tee adapter... | |
50 Ohm BNC RF xoaxial Y adapters with bayonet fitting, nickel plated boby, gold plated centre contact and silicone gasket. Stock number 303-4961 is a straight BNC jack to BNC... | |
50 Ohm N Series weatherproof RF coaxial right angle crimp plug connectors with a screw coupling, crimp termination, nickel plated body and silver plated centre contact. These 50 Ohm N... | |
50 Ohm PC3.5 RF coaxial precision adapters for use in test and measurement applications. Stock number 716-4851 has a PC 3.5 precision jack to PC 3.5 precision jack configuration and... | |
50 OHM QMA right angle jack to jack RF coaxial connector adapter with a white bronze plated brass body. Adapter Type = QMA Female to QMA Female Adapter Type A... | |
50 Ohm RF coaxial SMP jack to jack bullet adapter with a gold plated beryllium copper body and a push-on coupling mechanism. This 50 Ohm SMP RF coax jack to... | |
50 Ohm RF coaxial SMP PCB RF coaxial end launch jack connectors for use on a 1.6mm thick PCB. These 50 Ohm RF coax SMP end launch jack connectors have... | |
50 Ohm RF coaxial TNC bulkhead jack connectors with a threaded coupling mechanism and a crimp/crimp termination. These 50 Ohm RF coax panel mount sockets have a nickel plated brass... | |
50 ohm SMA jack to SMA jack RF coaxial bulkhead/panel adapters with a gold plated centre contact. These 50 ohm SMA jack to SMA jack RF coaxial bulkhead/panel adapters have... | |
50 Ohm SMA jack to SMA plug RF coaxial adapters with a gold plated centre contact. These 50 Ohm SMA jack to SMA plug RF coaxial adapters are available with... | |
50 Ohm SMA RF coaxial right angle PCB mount jack connector made from gold plated zinc alloy with a threaded coupling and gold plated centre contact. This 50 Ohm subminiature... | |
50 Ohm SMA RF coaxial vertical PCB mount jack connector made from gold plated zinc alloy with a threaded coupling and gold plated centre contact. This 50 Ohm subminiature SMA... | |
50 Ohm TNC RF coaxial adapters with elbow TNC plug to TNC jack configuration (stock number 716-4801) and TNC jack to TNC jack configuration for bulkhead mounting (stock number 716-4808)... | |
50 Ohm TNC RF coaxial rugged IP67 connectors for use in harsh conditions. These TNC RF coaxial rugged plugs and jacks have a single piece body design allowing improved performance... | |
50 Ohm ZDC BNC RF coaxial bulkhead socket connectors with bayonet coupling, solder termination and solder tag. These 50 Ohm BNC RF coax bulkhead socket connectors are front panel mounting,... | |
50 Ohm ZDC BNC RF coaxial crimp plug connectors with bayonet coupling and a crimp termination. These 50 Ohm BNC straight RF coax crimp cable plugs have a thermoplastic dielectric,... | |
50 Ohm ZDC BNC RF coaxial insulated bulkhead socket connectors with bayonet coupling, solder termination and ground tab. These 50 Ohm BNC RF coax insulated bulkhead socket connectors are front... | |
50 Ohm ZDC/BNC RF coaxial adapter with a jack-jack (f-f) configuration and bayonet fitting. This 50 Ohm RF coax BNC jack to BNC jack adapter has a nickel plated zinc... | |
50 Ohm ZDC/BNC RF coaxial PCB mount socket connector with a low profile design and circular metal body. This 50 Ohm ZDC/BNC RF coaxial PCB mount vertical jack connector has... | |
50 Ohm ZDC/BNC RF coaxial T adapter with a jack-plug-jack (f-m-f) configuration and bayonet fitting. This 50 Ohm RF coax BNC jack to BNC plug to BNC Jack Tee adapter... | |
7 / 16 Series coaxial connectors in compliance with IEC 168-4 used for high frequency applications with high-power signals. These connectors are sealed and have screw locking. A typical application... | |
7 // 16 Adaptors in male - male or female - female configuration. Adapter Type A = 7/16 Gender A = Plug Gender B = Plug Body Orientation = Straight... | |
7 // 16 Adaptors in male - male or female - female configuration. Adapter Type A = 7/16 Gender A = Socket Gender B = Socket Impedance = 50Ohms Body... | |
7-16 straight plug, crimp, RG214/U - RF & Coaxial Connectors - 7/16 Connectors | |
75 Ohm BNC RF coaxial crimp plugs with bayonet locking and crimp terminations to provide insulation grip and eliminate the need for soldering. These 75 Ohm RF coax BNC crimp... | |
75 ohm BNC RF coaxial HDTV cable mount crimp plugs with a PTFE insulator, nickel plated body and a gold centre contact. These 75 ohm BNC RF coaxial HDTV crimp... | |
75 Ohm Mini SMB vertical PCB jack connectors with snap fit coupling and crimp terminations. These 75 Ohm Mini SMB vertical PCB jack connectors are suitable for circuit miniaturization in... | |
75 Ohm SMB RF coaxial right angle PCB mount jack connector with a quick connect/disconnect coupling style. This 75 Ohm SMB RF coax PCB mount jack has nickel plating on... | |
75 Ohm straight F series TF coaxial cable plugs with a nickel plated body and a twist-on RF coaxial cable termination. These F series TF coaxial cable plugs are suitable... | |
75 Ohm ZDC BNC RF coaxial crimp plug connectors with bayonet coupling and a crimp termination. These 75 Ohm BNC straight RF coax crimp cable plugs have a thermoplastic dielectric,... | |
75 Ohm ZDC BNC RF coaxial insulated bulkhead socket connectors with bayonet coupling, solder termination and ground tab. These 75 Ohm BNC RF coax insulated bulkhead socket connectors are front... | |
9.52 mm female connectors. Screw connection, plastic hoods. Gender = Female Body Orientation = Right Angle Mounting Type = Cable Mount | |
9.52 mm female connectors. Screw connection, plastic hoods. Gender = Female Body Orientation = Straight Mounting Type = Cable Mount | |
9.52 mm male connectors. Screw connection, plastic hoods. Gender = Male Body Orientation = Right Angle Mounting Type = Cable Mount | |
9.52 mm male connectors. Screw connection, plastic hoods. Gender = Male Body Orientation = Straight Mounting Type = Cable Mount | |
A 50 OHM BNC plug to Microdot jack RF coaxial connector adapter with a white bronze over silver plated body and a mating interface according to IEC 60169-8, MIL-PRF-39012, CECC... | |
A 50 Ohm RF coaxial SMB series military grade cable mount plug connector with a nickel plated brass body and a crimp termination. This Mil-Type SMB connector is right angle... | |
A 50 Ohm SMB RF coaxial bulkhead adapter with an SMB jack to SMB jack configuration. Adapter Type A = SMB Adapter Type B = SMB Gender A = Socket... | |
A BNC /BNC male-female adaptor module case, with silver plated connectors. Adapter Type = BNC Plug to BNC Socket Adapter Type A = BNC Adapter Type B = BNC Gender... | |
A professional range of UHF connectors and adapters from Cinch that are designed for use in a variety of applications. The range offers a choice of connection types and mini-UHF... | |
A range of 50 and 75 Ohm BNC RF coaxial adapters with a variety of configurations including BNC plug to BNC plug, BNC jack to BNC jack and BNC plug... | |
A range of 50 OHM BNC PCB mount RF coaxial connectors available as straight or right angle BNC coax jacks. These 50 OHM BNC PCB mount RF coaxial jack connectors... | |
A range of 50 OHM BNC RF bulkhead jack coaxial connectors with a mating interface according to IEC 60169-8, MIL-PRF-39012, CECC 22120 and a brass body with a white bronze... | |
A range of 50 OHM BNC RF coaxial connector adapters available in BNC jack to BNC jack and BNC plug to BNC plug and right angle BNC plug to jack... | |
A range of 50 OHM BNC RF coaxial connector T adapters available in BNC jack-jack-jack (stock number 819-4355) , BNC jack-plug-jack (stock number 819-4342) and BNC plug-jack-jack (stock number 819-4346)... | |
A range of 50 OHM BNC RF coaxial connectors available as straight or right angle coaxial plugs for use with a variety of coaxial cable types. These 50 OHM BNC... | |
A range of 50 OHM BNC to N RF coaxial connector adapters available with BNC plug to N jack, BNC plug to N plug, BNC jack to N jack and... | |
A range of 50 OHM BNC to TNC RF coaxial connector adapters available with BNC jack to TNC jack and BNC jack to TNC plug configurations. These 50 OHM BNC... | |
A range of 50 Ohm MIL Spec RF coaxial BNC crimp plug connectors with bayonet locking and crimp terminations to provide insulation grip and eliminate the need for soldering. All... | |
A range of 50 Ohm N series RF coaxial adapters with a variety of configurations including N plug to N plug, N jack to N jack and N plug to... | |
A range of 50 OHM QMA to SMA RF coaxial connector adapters available with a QMA jack to SMA jack or QMA plug to SMA plug configuration. These 50 OHM... | |
A range of 50 OHM SMA PCB mount RF coaxial connectors available as straight and right angle RF coax jacks. These 50 OHM PCB RF coax connectors have a mating... | |
A range of 50 OHM SMA RF coaxial connector adapters available in SMA jack to SMA jack and SMA plug to SMA plug configurations. These 50 OHM SMA RF coaxial... | |
A range of 50 OHM SMA RF coaxial connectors available as straight or right angle coax plugs and straight coax jacks for use with a variety of coaxial cable types. | |
A range of 50 Ohm SMA series RF coaxial adapters with a variety of configurations including SMA plug to SMA plug, SMA jack to SMA jack and SMA plug to... | |
A range of 50 OHM SMA to BNC RF coaxial connector adapters available with various configurations including SMA jack to BNC jack, SMA jack to BNC plug and SMA plug... | |
A range of 50 OHM SMA to N RF coaxial connector adapters available with various configurations including SMA jack to BNC jack, SMA jack to BNC plug and SMA plug... | |
A range of 50 OHM SMA to TNC RF coaxial connector adapters available with various configurations including SMA jack to TNC jack, SMA jack to TNC plug and SMA jack... | |
A range of 50 OHM SMB RF coaxial PCB mount Mil-Type jack connectors with a variety of plating options. Stock number 713-1123 has a gold as per MIL-G-45204 over nickel... | |
A range of BNC coaxial connector adapters from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity. Adapter Type = BNC Jack to RCA... | |
A range of BNC coaxial connector adapters from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity. Adapter Type = F Plug to BNC... | |
A range of BNC coaxial connector adapters from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity. Adapter Type = N Plug to BNC... | |
A range of BNC coaxial connector adapters from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity. Gender = Female, Male Body Orientation =... | |
A range of BNC coaxial connector adapters from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity. Gender = Female, Male Impedance = 50Ohms... | |
A range of BNC coaxial connector adapters from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity. Gender = Female Impedance = 50Ohms Body... | |
A range of BNC coaxial connector adapters from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity. Gender = Female Mounting Type = Cable... | |
A range of BNC coaxial connector adapters from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity. Gender = Female Mounting Type = Chassis... | |
A range of BNC coaxial connector adapters from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity. Gender = Male Impedance = 50Ohms Body... | |
A range of BNC coaxial connectors from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity. Solder or Crimp Versions Available Gender = Female... | |
A range of BNC coaxial connectors from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity. Solder or Crimp Versions Available Gender = Male... | |
A series of 50 Ohm SMP connectors, with a gold plated body and gold plated phosphor bronze contacts.These male SMP connectors are surface mount or edge mounting with limited detent. | |
A series of 75 ⦠high quality machined type 43 crimp plugs from Interface Components. These type 43 connectors have gold plated brass centre contacts, apart from 916-0439 and 916-0448... | |
A series of Abbatron Smith alligator clips to suit a wide variety of applications. Insulated boot is also available: - 914-1434 Gender = Male Body Orientation = Straight Bulkhead =... | |
A series of Abbatron Smith alligator clips to suit a wide variety of applications. Insulated boot is also available: - 914-1434 Gender = Male Termination Method = Solder Body Orientation... | |
A series of professional quality machined 75 ⦠type 43 connectors, from Interface Components. These 2100 series straight crimp sockets have gold plated beryllium copper centre contacts and a nickel... | |
A series of professional quality machined 75 ⦠Type 43 connectors, from Interface Components. These high density (HDC) straight crimp plugs have gold plated brass centre contacts and a gold... | |
A series of professional quality machined 75 ⦠type 43 connectors, from Interface Components. These high density HDCS 2100 series straight crimp sockets have gold plated beryllium copper centre contacts... | |
Adapter MMBX plug (M) / SMA jack (F) - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adapter MMBX plug (M) / SMA jack (F) - RF & Coaxial Connectors - RF & Coaxial Adapters Delivery on production packaging - Bag. This product is non-returnable. | |
Adapter MMBX plug (M) / SMA plug (M) - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adapter N Jack to SMA Jack Bulkhead - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adapter SMA plug (M) / MMBX jack (F) - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor 7/16 to N plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor 7/16 to N precision plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor BNC to QLA-01 plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor BNC to QLA-01 plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters Delivery on production packaging - Bag. This product is non-returnable. | |
Adaptor N to 7/16 jack/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor N to 7/16 jack/jack - RF & Coaxial Connectors - RF & Coaxial Adapters Delivery on production packaging - Bag. This product is non-returnable. | |
Adaptor N to 7/16 plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor N to 7/16 plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters Delivery on production packaging - Bag. This product is non-returnable. | |
Adaptor N to BNC plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor N to SMA jack/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor N to SMA jack/jack - RF & Coaxial Connectors - RF & Coaxial Adapters Delivery on production packaging - Bag. This product is non-returnable. | |
Adaptor N to SMA plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor N to SMA plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters Delivery on production packaging - Bag. This product is non-returnable. | |
Adaptor N to SMA precision jack/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor N to SMA precision plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor N to SMA precision plug/plug - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor N to SMA precisionplug/plug - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor N-precision to PC 2.4 plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor N-precision to PC 3.5 plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor PC 2.4 to SK jack/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor PC 2.4 to SK plug/plug - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor PC 2.4 to SKplug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor PC 3.5 to QMA jack/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor PC 7 to N-precision plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor PC 7 to PC 3.5 plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor PC 7 to SMA-precision plug/plug - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor SK to PC 2.4 plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor SMA to BNC plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor SMA to N plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor SMA to N plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters Delivery on production packaging - Bag. This product is non-returnable. | |
Adaptor SMA to N precision plug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor SMPX to SKplug/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor, jack/jack, SMA to SMB, 50ohm - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor, jack/jack, SMA to TNC, 50ohm - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor, jack/jack, TNC to TNC, 50ohm - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor, plug/jack, BNC to SMA, 50ohm - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor, plug/jack, MCX to SMA, 50ohm - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor, plug/jack, N type, 50 ohm - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor, plug/jack, SMA to N, 50 ohm - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor, plug/jack, SMA to SMA, 50ohm - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor, plug/jack, TNC to SMA, 50ohm - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor, plug/plug,SMA to SMA,50ohm - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor,blkhead,jack /jack,N to SMA,50ohm - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor,bulkhead,N to N,50ohm,Sucoplate - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor,jack/jack,SM A to SMA,50ohm,Gold - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor,plug/jack, SMA to MCX,50ohm,Gold - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor,plug/jack,MM CX to SMA,50ohm,Gold - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Adaptor,plug/jack,SM A to MMCX,50ohm,Gold - RF & Coaxial Connectors - RF & Coaxial Adapters | |
BNC adapter 50ohm Ni plated - RF & Coaxial Connectors - RF & Coaxial Adapters | |
BNC adaptor, HDTV, f-f, 75 ohm HDTV - RF & Coaxial Connectors - RF & Coaxial Adapters | |
BNC bulkhead socket, solder, 50ohm - RF & Coaxial Connectors - BNC Connectors | |
BNC Cable Plug Crimp 50 ohm - RF & Coaxial Connectors - BNC Connectors | |
BNC Cable Plug Crimp 50 ohm - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Bag. This product is non-returnable. | |
BNC jack, 50ohm, crimp, RG174A - RF & Coaxial Connectors - BNC Connectors | |
BNC jack, 50ohm, crimp, RG174A - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Box. This product is non-returnable. | |
BNC PCB socket 50ohm 28.0 - RF & Coaxial Connectors - BNC Connectors | |
BNC plug, 75ohm, crimp - RF & Coaxial Connectors - BNC Connectors | |
BNC plug, 75ohm, crimp - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Box. This product is non-returnable. | |
BNC plug, crimp, RG58, 58A, 58B, 58C - RF & Coaxial Connectors - BNC Connectors | |
BNC str PCB socket 75ohm Ni plated 19.8 - RF & Coaxial Connectors - BNC Connectors | |
BNC straight crimp plug 50ohm - RF & Coaxial Connectors - BNC Connectors | |
BNC straight crimp plug 50ohm - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Box. This product is non-returnable. | |
BNC,strt,plug,hex,50 ohm,nickel,RG17 - RF & Coaxial Connectors - BNC Connectors | |
BNC,strt,plug,hex,50 ohm,nickel,RG17 - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Box. This product is non-returnable. | |
BNC,strt,plug,hex,50 ohm,nickel,RG58C - RF & Coaxial Connectors - BNC Connectors | |
BNC,strt,plug,hex,50 ohm,nickel,RG58C - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Bag. This product is non-returnable. | |
Brass bodied with gold plated contacts and PTFE insulators Adapter Type = N Socket to N Socket Adapter Type A = Type N Adapter Type B = Type N Gender... | |
Brought to you by Cinch Connectivity, a range of D-Sub gender changers and adapters, available in various configurations to suit your application. All models are highly reliable and excellent quality. | |
Cinch Connectivity professional range of RF coaxial cable assemblies with a variety of RF coaxial connectors and cable types. Gender = Male Mounting Type = Cable Mount Body Orientation =... | |
Cinch Connectivity professional range of RF coaxial cable assemblies with a variety of RF coaxial connectors and cable types. Gender = Male Mounting Type = Cable Mount Impedance = 50Ohms... | |
Cinch Connectivity range of 50 Ohm N to N type RF coaxial adapters with a brass body and gold plated centre contact. These N to N RF coax adapter connectors... | |
Cinch Connectivity range of 50 ohm professional grade bulkhead N type connectors have a brass body and gold plated contact pin. The 50 ohm N type bulkhead connectors are available... | |
Cinch Connectivity range of F Type series RF coaxial jacks and plug connectors. Typical applications for these F Type RF coaxial jack and plug connectors include TV and satellite connections. | |
Cinch Connectivity range of F Type series RF coaxial PCB jacks and plug connectors. Typical applications for these F Type RF coaxial PCB jack and plug connectors include TV and... | |
Cinch Connectivity range of N type crimp RF coaxial connectors have a brass body and gold plated centre contact. These N type RF coax connectors are available in a variety... | |
Cinch Connectivity range of professional grade crimp or solder cable mount SMA connectors have a stainless steel body and gold plated contact pin. The SMA connectors are available in a... | |
Cinch Connectivity range of SMA to SMA RF coaxial adapters with a stainless steel body and gold plated centre contact. These SMA to SMA RF coax adapter connectors are available... | |
Cinch Connectivity RF connector wall plates to allow cable hidden in ducting to be terminated to a coaxial connector. Colour = Silver Mounting Type = Wall Mount | |
Cinch Connectivity RF connector wall plates to allow cable hidden in ducting to be terminated to a coaxial connector. Connector Type = BNC, TNC Number of Outlets = 2 Colour... | |
Coax angles adaptor, BNC (m) to FME (m) - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Coaxial adaptor 7-16 (f) to N (f) - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Coaxial adaptor, 7-16 (m) to N (f) - RF & Coaxial Connectors - RF & Coaxial Adapters | |
COAXTRAB is a surge protector adaptor designed to protect video signal transmission lines using BNC connectors. It integrates components that eliminate interference in Differential Mode (between the core and the... | |
Connector,coaxial,RF ,SMK,4Hole Flange Re - RF & Coaxial Connectors - SMA Connectors | |
Connector,coaxial,RF ,SMK,Jack-jack,Adapt - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Connector,coaxial,RF ,SMK,Plug-jack,Adapt - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Connector,coaxial,RF ,SMK,Plug-plug,Adapt - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Crimp bulkhead cable jack RG214 50ohm - RF & Coaxial Connectors - QN Connectors | |
Crimp bulkhead cable jack RG58C/U 50ohm - RF & Coaxial Connectors - QN Connectors | |
Crimp str panel bulkhead jack RG178 - RF & Coaxial Connectors - MMCX Connectors | |
F series crimp cable plug, AB - RF & Coaxial Connectors - F Connectors | |
F series PCB elbow jack RF coaxial connector made from nickel over copper plated zinc alloy. This F series right angle PCB mount miniature RF coax connector is ideal for... | |
F series r/a PCB mount Jack - RF & Coaxial Connectors - F Connectors | |
F series r/a PCB mount Jack - RF & Coaxial Connectors - F Connectors Delivery on production packaging - Box. This product is non-returnable. | |
From Huber + Suhner, a range of 50 ⦠4.3/10 to 7/16 between series adapters. The RF coaxial adapters have brass bodies and coupling nuts and a PTFE insulator. The... | |
From Rosenberger, a series of superior quality 50 ⦠BNC RF adapters. These BNC adapters are available in a range of connector combinations to enable reliable inter-connection between different cable... | |
From Rosenberger, a series of superior quality 50 ⦠cable mount jacks. This range of BNC jacks have gold plated centre contacts and white bronze plated brass bodies. These female... | |
From Rosenberger, a series of superior quality 50 ⦠cable mount plugs. This range of BNC plugs have gold plated centre contacts and white bronze plated brass bodies. These male... | |
From Rosenberger, a series of superior quality 50 ⦠MCX cable mount plugs. This range of MCX plugs have gold plated brass centre contacts and a PTFE dielectric. These micro-... | |
From Rosenberger, a series of superior quality 50 ⦠MCX PCB mount jacks. This range of MCX jacks have gold plated beryllium copper centre contacts and a PTFE dielectric. These... | |
From Rosenberger, a series of superior quality 50 ⦠PCB mount jacks. This range of BNC jacks have gold plated centre contacts and nickel plated brass bodies. These female BNC... | |
From Rosenberger, a series of superior quality 50 ⦠SMA bulkhead jacks. This range of SMA jacks have gold plated bodies and gold plated brass centre contacts. These subminiature connectors... | |
From Rosenberger, a series of superior quality 50 ⦠SMA RF adapters. These SMA adapters are available in a range of connector combinations to enable reliable inter-connection between different cable... | |
From Rosenberger, a series of superior quality 50 ⦠SMB PCB mount plugs. This range of SMB plugs have gold plated bodies and gold plated brass centre contacts. These male... | |
From Telegärtner, this selection of RF adaptors is suitable for inter-series connection of RF coaxial connectors. Robust and compact, these RF coaxial adaptors are well suited to audio visual and... | |
From Telegartner, a range 50 ⦠and 75 ⦠BNC right angle cable mount jacks. The crimp or clamp jacks have gold plated beryllium copper contacts and a PTFE insulator. | |
Fully screened outlet plates for digital applications that will fit all depths of UK pattress boxes. Single or twin TV (VHF/UHF) outlet, single satellite outlet. Saddle and clamp style inputs... | |
Hexagonal crimp sleeve Gender = Male Body Orientation = Straight Termination Method = Crimp Mounting Type = Cable Mount Body Plating = Gold Cable Type = RG174, RG188, RG316 Impedance... | |
High quality PTFE insulated 2 GHz crimp BNC plugs Gender = Male Mounting Type = Cable Mount Impedance = 75Ohms Termination Method = Crimp Body Orientation = Straight Cable Type... | |
Hubner + Suhner MBX adaptors between series are for use between MBX PCB connectors with the ability to cope with mechanical misalignment in radial and axial directions and still maintain... | |
Hubner + Suhner MBX apators within series are for use between MBX PCB connectors with the ability to cope with mechanical misalignment in radial and axial directions and still maintain... | |
Hubner + Suhner MMBX connectors are for use within board to board connections with the ability to cope with mechanical misalignment in radial and axial directions and still maintain excellent... | |
Hubner + Suhner MMBX Panel Connector ideal for use when the application requires panelled compartments between PCBs, Hubner + Suhner connectors are for use as the primary board to board... | |
Hubner+Suhner adaptors are used to measure applications with QN interfaces. These adaptors support calibration with open. standard interfaces, due in part to the same electrical length and the same return... | |
Hubner+Suhner adaptors are used within measuring applications with QMA interfaces. These versatile adaptors support the calibration with Hubne+Suhner open standard interfaces, incorporating the same electrical length and the same return... | |
Hubner+Suhner low intermodulation adaptors have been designed specifically for intermodulation testing applications.These high quality intermodulation adaptors are made of non-magnetic materials using the smallest number of piece parts to minimize... | |
In test laboratories where the final testing of devices requires frequent mating QUICK â MATE will be found to be the ideal choice. Standard interfaces N, SMA and TNC Designed... | |
Low profile 75 Ohm PCB jack connector with a polymethylpentene dielectric, nickel plated zinc body and gold contact. Gender = Female Mounting Type = Through Hole Impedance = 75Ohms Termination... | |
MMCX male angled plug for RG 405 cables. There is an opening on the half-section of the fixed ferrule for soldering cables under the best possible conditions. Gender = Male... | |
Nickel plated connectors suitable for 50Ω or 75Ω applications. Complete with hex nut and washer. Gender = Female Body Orientation = Straight Termination Method = Crimp Mounting Type = Panel... | |
Nickel-plated F series jack to plug elbow adapter with a delrin dielectric, nickel plated brass body and nickel plated brass contact. Adapter Type = Coaxial Socket to Coaxial Socket Adapter... | |
Nickel-plated F Type threaded coupling connectors for 75Ω applications. Twist on type uses internal thread that bites into the outer jacket eliminating tooling. Multiple cable types accommodated. For the crimp... | |
Nickel-plated threaded coupling TNC connectors for 50Ω and 75Ω applications.Crimp terminations to RF cables using standard tooling for fast and efficient assembly. Gender = Male Body Orientation = Straight Mounting... | |
Nickel-plated threaded coupling TNC connectors for 50Ω and 75Ω applications.Crimp terminations to RF cables using standard tooling for fast and efficient assembly. Gender = Male Body Orientation = Straight Termination... | |
Nickel-plated threaded coupling TNC connectors for use with industry standard single hole mounting. Available in 50Ω/75Ω versions. Complete with hex nut and washer. Gender = Female Body Orientation = Straight... | |
Nickel-plated threaded coupling UHF connectors for use with industry standard four hole panel mounting applications. Solder cup cable termination. Gender = Female Body Orientation = Straight Termination Method = Solder... | |
OSP Blindmate Adaptor Plug to SMA Jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Panel Adaptor N to SMA jack/jack - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Panel Adaptor N to SMA jack/jack - RF & Coaxial Connectors - RF & Coaxial Adapters Delivery on production packaging - Bag. This product is non-returnable. | |
Premium range of RCA Jack Connectors that provide the user with a reliable connection which can be used in a variety of Audio / Video applications. Adapter Type = F... | |
Premium range of RCA Jack Connectors that provide the user with a reliable connection which can be used in a variety of Audio / Video applications. Adapter Type = RCA... | |
Professional range of Cinch Connectors TNC chassis mount and splice adapters. Straight jack to jack with 50 ⦠impedance. Available in with either Brass or Zinc material. Body material: Brass... | |
QLA RF coaxial bulkhead adapter with a QLA-01 jack to QLA-01 jack configuration. Adapter Type A = QLA-01 Adapter Type B = QLA-01 Gender A = Socket Gender B =... | |
QMA Plug(Male) to SMA Jack(Female) Adapt - RF & Coaxial Connectors - RF & Coaxial Adapters | |
QN Plug (Male) to N Jack (Female) Adapt - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Reverse polarity . IP68. crimp Gender = Female Body Orientation = Right Angle Termination Method = Crimp Mounting Type = Cable Mount Body Plating = Nickel Cable Type = RG58... | |
Reverse polarity . IP68. crimp Gender = Male Body Orientation = Straight Termination Method = Crimp Mounting Type = Cable Mount Body Plating = Nickel Cable Type = RG174/U, RG188... | |
Reverse polarity . IP68. crimp Gender = Male Body Orientation = Straight Termination Method = Crimp Mounting Type = Cable Mount Body Plating = Nickel Cable Type = RG58 C/U... | |
Reverse polarity . IP68. Solder / crimp Gender = Female Mounting Type = Panel Mount Body Orientation = Straight Cable Type = RG174/U, RG188 A/U, RG316/U Termination Method = Crimp... | |
Reverse polarity . IP68. Solder / crimp Gender = Male Mounting Type = Cable Mount Body Orientation = Straight Cable Type = RG174/U, RG188 A/U, RG316/U Termination Method = Crimp... | |
Reverse polarity . IP68. Solder / crimp Gender = Male Mounting Type = Cable Mount Body Orientation = Straight Cable Type = RG58 C/U Termination Method = Crimp Impedance =... | |
Reverse polarity . IP68. Solder/crimp Gender = Male Mounting Type = Cable Mount Body Orientation = Right Angle Cable Type = RG174/U, RG188 A/U, RG316/U Termination Method = Crimp Impedance... | |
Reverse polarity . IP68. Solder/crimp Gender = Male Mounting Type = Cable Mount Body Orientation = Right Angle Cable Type = RG58 C/U Termination Method = Crimp Impedance = 50Ohms... | |
RF coaxial SHV solder jack connectors with nickel body plating, gold plated centre contact and solder coaxial cable terminations. Stock number 745-5731 has a square panel mounting flange with 4... | |
SHV RF coaxial plugs with a fluoropolymer dielectric, dual crimp style cable termination, silver plated body and gold plated centre contact. These SHV RF coax plugs are for use with... | |
SHV straight panel mount Jack solder - RF & Coaxial Connectors - SHV Connectors | |
SHV straight panel mount Jack solder - RF & Coaxial Connectors - SHV Connectors Delivery on production packaging - Bag. This product is non-returnable. | |
SK Series RF coaxial precision adapters for use in test and measurement applications. These SK Series RF coaxial precision adapters are available with SK jack to SK jack, SK plug... | |
SMA CONNECTOR - RF & Coaxial Connectors - SMA Connectors | |
SMA FEMALE TO N MALE ADAPTER - RF & Coaxial Connectors - RF & Coaxial Adapters | |
SMA PLUG R/A CRIMP FOR RG-316 CABLE - RF & Coaxial Connectors - SMA Connectors | |
SMA PLUG RG174 - RF & Coaxial Connectors - SMA Connectors | |
SMA Plug(Male) to QMA Jack(Female) Adapt - RF & Coaxial Connectors - RF & Coaxial Adapters | |
SMA PLUG, RIGHT 90, RD316 - RF & Coaxial Connectors - SMA Connectors | |
SMA RF coaxial plug and jack bulkhead cable connectors for with a lightweight, compact design ideal for use in applications where space is limited. These SMB RF coaxial cable connectors... | |
SMA T adaptor, f-f-f, gold - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Smaller than the SMA series, this range of miniature coaxial connectors is noteworthy for its ease of use due to its snap-on connection method. Gender = Female Body Orientation =... | |
SMB PLUG PCB - RF & Coaxial Connectors - SMB Connectors | |
SMB r/a cable plug crimp 50ohm - RF & Coaxial Connectors - SMB Connectors | |
SMB r/a cable plug crimp 50ohm - RF & Coaxial Connectors - SMB Connectors Delivery on production packaging - Bag. This product is non-returnable. | |
SMB r/a PCB mount Jack 50ohm - RF & Coaxial Connectors - SMB Connectors | |
SMB r/a PCB mount Jack 50ohm - RF & Coaxial Connectors - SMB Connectors Delivery on production packaging - Bag. This product is non-returnable. | |
SMB r/a PCB mount Jack 75ohm - RF & Coaxial Connectors - SMB Connectors | |
SMB straight cable plug crimp 50ohm - RF & Coaxial Connectors - SMB Connectors | |
SMB straight cable plug crimp 50ohm - RF & Coaxial Connectors - SMB Connectors Delivery on production packaging - Box. This product is non-returnable. | |
SMB straight cable plug crimp 75ohm - RF & Coaxial Connectors - SMB Connectors | |
SMB straight cable plug crimp 75ohm - RF & Coaxial Connectors - SMB Connectors Delivery on production packaging - Bag. This product is non-returnable. | |
SMB,PCB jack receptacle,vert,50oh m,Ni - RF & Coaxial Connectors - SMB Connectors | |
SMB,PCB jack receptacle,vert,50oh m,Ni - RF & Coaxial Connectors - SMB Connectors Delivery on production packaging - Bag. This product is non-returnable. | |
Snap fit modules for ease of installation. Frontplates available as either 1 gang accepting up to 2 modules or 2 gang accepting up to 4 modules and are compatible with... | |
Solder str panel bulkhead jack 085 - RF & Coaxial Connectors - MMCX Connectors | |
Suitable for both Top Hat and G rail mounting, allowing accurate and clear wiring, particularly in large systems. The insulated housing eliminates the danger of accidental contact between the coax... | |
TNC r/a twist-on plug - RG58 cable,50ohm - RF & Coaxial Connectors - TNC Connectors | |
TNC solder / crimp plug. For fast and effective connection to frequently used coaxial cables. Installation instructions supplied Gender = Male Body Orientation = Straight Termination Method = Crimp Mounting... | |
TNC straight twiston plg-RG58 cable50ohm - RF & Coaxial Connectors - TNC Connectors | |
TNC straight twiston plg-URM70/RG59cable - RF & Coaxial Connectors - TNC Connectors | |
TV Aerial Coaxial Plug to Plug Adaptor - RF & Coaxial Connectors - RF & Coaxial Adapters | |
TV/FM isolated diplexer outlet to BS3041:1977 and IEC 169-2: 1965. Separates TV and FM bands on systems where all frequency bands are combined on a single download. Ideal for use... | |
Used to convert 110Ω AES/EBU digital audio signals to 75Ω signals and 75Ω signals to 110Ω. Allows for long distance transmission of AES/EBU digital audio over standard 75Ω coaxial lines. | |
Without Snap-Lock Gender = Female Mounting Type = Through Hole Body Orientation = Right Angle Cable Type = Coaxial Termination Method = Solder Impedance = 50Ohms Operating Frequency = 0... | |
ZCD/BNC rear mounting bulkhead crimp jack connectors with a polyphthalamide dielectric and a hex crimp RF coaxial cable termination. These 75 Ohm ZCD/BNC rear mounting bulkhead crimp jack connectors have... |
<< Prev | Next >> |