TE Connectivity RF Connectors 5-1634502-2

Description
Body Features Body Insulation : With Body Material : Zinc Body Material Finish : Plated Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Zinc Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Box & Tray, Box Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : URM 90, KX 52, RG 210, RG 140, KX 53, KX 6A, KX 25, RG 59B, RG 62A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : With Body Material : Zinc Body Material Finish : Plated Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Zinc Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Box & Tray, Box Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : URM 90, KX 52, RG 210, RG 140, KX 53, KX 6A, KX 25, RG 59B, RG 62A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5-1634502-2 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5-1634502-2
RF Connectors 5-1634502-2
Body Features Body Insulation : With Body Material : Zinc Body Material Finish : Plated Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Zinc Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Box & Tray, Box Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : URM 90, KX 52, RG 210, RG 140, KX 53, KX 6A, KX 25, RG 59B, RG 62A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : With
  • Body Material : Zinc
  • Body Material Finish : Plated
  • Body Plating Material : Nickel
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Coupling Nut Base Material : Zinc
  • Dielectric Material : Polymethylpentene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box & Tray, Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : URM 90, KX 52, RG 210, RG 140, KX 53, KX 6A, KX 25, RG 59B, RG 62A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 5-1634502-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5-1634502-2-ND
Coaxial Connector (RF) Assemblies 5-1634502-2-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1365238-5-1634502-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1365238-5-1634502-2
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1365238-5-1634502-2
Win Source Part Number: 1365238-5-1634502-2 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: ZDC, Greenpar Package: Tray Product Status: Obsolete Base Product Number: 1634502 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4010 REACH Status: REACH Affected ECCN: EAR99 Contact Termination: Crimp Connector Type: Plug, Male Pin Fastening Type: Bayonet Lock Voltage Rating: 500 V Housing Color: Silver Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule Insertion Loss: 0.15dB Impedance: 75Ohm Body Material: Zinc Alloy Frequency - Max: 2 GHz Mating Cycles: 500 Dielectric Material: Polymethylpentene (PMP) Connector Style: BNC Number of Ports: 1 Shield Termination: Crimp Cable Group: RG-59B, 62A, 140, 210 Center Contact Material: Brass Body Finish: Nickel Center Contact Plating: Gold

Win Source Part Number: 1365238-5-1634502-2
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: ZDC, Greenpar
Package: Tray
Product Status: Obsolete
Base Product Number: 1634502
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4010
REACH Status: REACH Affected
ECCN: EAR99
Contact Termination: Crimp
Connector Type: Plug, Male Pin
Fastening Type: Bayonet Lock
Voltage Rating: 500 V
Housing Color: Silver
Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule
Insertion Loss: 0.15dB
Impedance: 75Ohm
Body Material: Zinc Alloy
Frequency - Max: 2 GHz
Mating Cycles: 500
Dielectric Material: Polymethylpentene (PMP)
Connector Style: BNC
Number of Ports: 1
Shield Termination: Crimp
Cable Group: RG-59B, 62A, 140, 210
Center Contact Material: Brass
Body Finish: Nickel
Center Contact Plating: Gold

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5-1634502-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1634502-2
RF Connectors / Coaxial Connectors 5-1634502-2
RF Connectors / Coaxial Connectors Str Plg Hex Nickel 75Ohm

RF Connectors / Coaxial Connectors Str Plg Hex Nickel 75Ohm

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 5-1634502-2 5-1634502-2-ND 1365238-5-1634502-2 5-1634502-2
Product Name RF Connectors Coaxial Connector (RF) Assemblies Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Frequency 2.000 GHz 2.000 GHz ? to 4.000 GHz
Connector Type BNC
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337584-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
5 suppliers
RF Connectors - 1051665-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
RF Connectors - 1053182-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers