A range of 50 OHM SMA to BNC RF coaxial connector adapters available with various configurations including SMA jack to BNC jack, SMA jack to BNC plug and SMA plug to BNC plug. These 50 OHM SMA to BNC RF coaxial adapters have a mating interface according to IEC 60169-15, EN 122110, MIL-STD-348A on the SMA side and IEC 60169-8, MIL-PRF-39012, CECC 22120 on the BNC side.
Adapter Type = SMA Plug to BNC Plug
Adapter Type A = SMA
Adapter Type B = BNC
Gender A = Male
Gender B = Male
Impedance = 50Ohms
Body Orientation = Straight
Operating Frequency = 0 - 18GHz
Contact Plating = Gold
Length = 28mm
Adapter Coaxial Connector SMA Plug, Male Pin To BNC Plug, Male Pin 50Ohm
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
Product Number | 8194150 | 1868-1236-ND |
Product Name | Coaxial Connector (RF) Adapters | |
Connector Type | BNC; SMA | BNC; SMA |