TE Connectivity In-Series Adapters 5-1634530-1

Description
Body Features Body Angle : Straight Body Insulation : With Body Material : Zinc Alloy Body Plating Material : Nickel Body Shape : Circular Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Hex Nut, Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : With Body Material : Zinc Alloy Body Plating Material : Nickel Body Shape : Circular Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Hex Nut, Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 5-1634530-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
5-1634530-1
In-Series Adapters 5-1634530-1
Body Features Body Angle : Straight Body Insulation : With Body Material : Zinc Alloy Body Plating Material : Nickel Body Shape : Circular Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Hex Nut, Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : With
  • Body Material : Zinc Alloy
  • Body Plating Material : Nickel
  • Body Shape : Circular

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Attachment Style : Rear Mount, Front Mount
  • Panel Mount Feature Type : Hex Nut, Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Commercial
  • Isolated Ground : No
  • RF Connector Type : BNC
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - A97547-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A97547-ND
Coaxial Connector (RF) Adapters A97547-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - In Series - 5-1634530-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
5-1634530-1
RF Adapters - In Series 5-1634530-1
RF Adapters - In Series BH JACK-JACK Nickel 50Ohm

RF Adapters - In Series BH JACK-JACK Nickel 50Ohm

Buy Now Datasheet
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Te Connectivity - 78M7236 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Te Connectivity
78M7236
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Te Connectivity 78M7236
BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 5-1634530-1 A97547-ND 5-1634530-1 78M7236
Product Name In-Series Adapters Coaxial Connector (RF) Adapters RF Adapters - In Series Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Te Connectivity
Connector Type Wire to Wire Connector BNC BNC
Coupling / Adapter Coupling / Adapter
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1-1337455-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
RF Connectors - 1051005-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coax Connectors - 1060985-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Through Hole - Solder
View Details
6 suppliers
RF Connectors - 1053241-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
5 suppliers