TE Connectivity RF Connectors 5-1634511-1

Description
Body Features Body Material : Zinc Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 174A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 174A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5-1634511-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5-1634511-1
RF Connectors 5-1634511-1
Body Features Body Material : Zinc Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 174A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Material Finish : Plated
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : Polymethylpentene

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With RF Cable Type : RG 174A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connectors - 6693440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
6693440
Coaxial Connectors 6693440
TE Connectivity 5-1634511-1

TE Connectivity 5-1634511-1

Supplier's Site
RF Connectors / Coaxial Connectors - 5-1634511-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1634511-1
RF Connectors / Coaxial Connectors 5-1634511-1
RF Connectors / Coaxial Connectors Str Jk Hex 50 Ohm RG174A

RF Connectors / Coaxial Connectors Str Jk Hex 50 Ohm RG174A

Buy Now Datasheet
Bnc Str Jk Hex 50Ohm Nickel Pltd Rg174A/ Amp - Te Connectivity - 77AC2906 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Jk Hex 50Ohm Nickel Pltd Rg174A/ Amp - Te Connectivity
77AC2906
Bnc Str Jk Hex 50Ohm Nickel Pltd Rg174A/ Amp - Te Connectivity 77AC2906
BNC Str Jk Hex 50Ohm Nickel Pltd RG174A/

BNC Str Jk Hex 50Ohm Nickel Pltd RG174A/

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 5-1634511-1 6693440 5-1634511-1 77AC2906
Product Name RF Connectors Coaxial Connectors RF Connectors / Coaxial Connectors Bnc Str Jk Hex 50Ohm Nickel Pltd Rg174A/ Amp - Te Connectivity
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Frequency 4.000 GHz ? to 4.000 GHz
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060221-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 10.000 GHz
View Details
RF Connectors - 1059637-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coax Connectors - 1060985-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Through Hole - Solder
View Details
7 suppliers