TE Connectivity Coax Connectors 5051426-4

Description
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.43 MM  [.568 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58B, RG 58C, RG 58, RG 58A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SHV Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.43 MM  [.568 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58B, RG 58C, RG 58, RG 58A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SHV Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5051426-4 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5051426-4
Coax Connectors 5051426-4
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.43 MM  [.568 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58B, RG 58C, RG 58, RG 58A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SHV Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Bright
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual Crimp
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.43 MM  [.568 INCH ]

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : .3

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 58B, RG 58C, RG 58, RG 58A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SHV
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 5051426-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
5051426-4
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 5051426-4
SAFE HIGH VOLTAGE PLUG

SAFE HIGH VOLTAGE PLUG

Buy Now
Coaxial Connector (RF) Assemblies - A32435-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32435-ND
Coaxial Connector (RF) Assemblies A32435-ND
SHV Connector Plug, Female Socket Non-Constant Free Hanging (In-Line) Crimp

SHV Connector Plug, Female Socket Non-Constant Free Hanging (In-Line) Crimp

Buy Now Datasheet
Safe High Voltage Plug, 58 RG/U, Dual Crimp, Gold Plated Center Contact - 70042579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Safe High Voltage Plug, 58 RG/U, Dual Crimp, Gold Plated Center Contact
70042579
Safe High Voltage Plug, 58 RG/U, Dual Crimp, Gold Plated Center Contact 70042579
Features: Safe-Tested at 5000 Volts DC Heat-Resistant TEFLON Insulators Quick Connect/Disconnect Bayonet Coupling

Features:

  • Safe-Tested at 5000 Volts DC
  • Heat-Resistant TEFLON Insulators
  • Quick Connect/Disconnect Bayonet Coupling
Supplier's Site
RF Connectors / Coaxial Connectors - 5051426-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5051426-4
RF Connectors / Coaxial Connectors 5051426-4
RF Connectors / Coaxial Connectors SHV PLUG NICKEL

RF Connectors / Coaxial Connectors SHV PLUG NICKEL

Buy Now Datasheet
Rf/coaxial, Shv Plug, Straight, Crimp; Connector Type Amp - Te Connectivity - 16M3980 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Shv Plug, Straight, Crimp; Connector Type Amp - Te Connectivity
16M3980
Rf/coaxial, Shv Plug, Straight, Crimp; Connector Type Amp - Te Connectivity 16M3980
RF/COAXIAL, SHV PLUG, STRAIGHT, CRIMP; Connector Type:SHV Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG58, RG58A, RG58B, RG58C; Contact Material:-; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL, SHV PLUG, STRAIGHT, CRIMP; Connector Type:SHV Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG58, RG58A, RG58B, RG58C; Contact Material:-; Frequency Max:- RoHS Compliant: Yes

Supplier's Site
Rf Coax Conn, Shv Plug, Cable Rohs Compliant Amp - Te Connectivity - 70AH7630 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Shv Plug, Cable Rohs Compliant Amp - Te Connectivity
70AH7630
Rf Coax Conn, Shv Plug, Cable Rohs Compliant Amp - Te Connectivity 70AH7630
RF COAX CONN, SHV PLUG, CABLE ROHS COMPLIANT: YES

RF COAX CONN, SHV PLUG, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 5051426-4 5051426-4 A32435-ND 70042579 5051426-4 16M3980 70AH7630
Product Name Coax Connectors Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Coaxial Connector (RF) Assemblies Safe High Voltage Plug, 58 RG/U, Dual Crimp, Gold Plated Center Contact RF Connectors / Coaxial Connectors Rf/coaxial, Shv Plug, Straight, Crimp; Connector Type Amp - Te Connectivity Rf Coax Conn, Shv Plug, Cable Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data