TE Connectivity Coax Connectors 51494-2

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 4.75 MM  [.187 INCH ] RF Connector Mated Outer Diameter (Approximate) : 12.7 MM  [.5 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 4.75 MM  [.187 INCH ] RF Connector Mated Outer Diameter (Approximate) : 12.7 MM  [.5 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 51494-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
51494-2
Coax Connectors 51494-2
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 4.75 MM  [.187 INCH ] RF Connector Mated Outer Diameter (Approximate) : 12.7 MM  [.5 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Panel Thickness (Recommended) : 4.75 MM  [.187 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 12.7 MM  [.5 INCH ]

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : .3

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SHV
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Coaxial Connectors - 7131019P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7131019P
Coaxial Connectors 7131019P
TE Connectivity 51494-2

TE Connectivity 51494-2

Supplier's Site
Coaxial Connectors - 7131019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7131019
Coaxial Connectors 7131019
TE Connectivity 51494-2

TE Connectivity 51494-2

Supplier's Site
Coaxial Connector (RF) Assemblies - A24669-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24669-ND
Coaxial Connector (RF) Assemblies A24669-ND
SHV Connector Jack, Male Pin Non-Constant Panel Mount Solder Cup

SHV Connector Jack, Male Pin Non-Constant Panel Mount Solder Cup

Buy Now Datasheet
Connectors Bulkhead Mt Cable Termination - 51494-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Bulkhead Mt Cable Termination
51494-2
Connectors Bulkhead Mt Cable Termination 51494-2
STD HIGH VOLTAGE BLKHD RECEPT

STD HIGH VOLTAGE BLKHD RECEPT

Buy Now
Connector; SHV; Nickel; Solder; Gold; 0.187 in.; Teflon; Jack - 70083254 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; SHV; Nickel; Solder; Gold; 0.187 in.; Teflon; Jack
70083254
Connector; SHV; Nickel; Solder; Gold; 0.187 in.; Teflon; Jack 70083254
Features: Safe-Tested at 5000 Volts DC Heat-Resistant TEFLON Insulators Quick Connect/Disconnect Bayonet Coupling

Features:

  • Safe-Tested at 5000 Volts DC
  • Heat-Resistant TEFLON Insulators
  • Quick Connect/Disconnect Bayonet Coupling
Supplier's Site
Coaxial Connector (RF) Assemblies - 51494-2 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
51494-2
Coaxial Connector (RF) Assemblies 51494-2
CONN SHV JACK STR SOLDER

CONN SHV JACK STR SOLDER

Supplier's Site Datasheet
CONN SHV JACK STR SOLDER - 792-51494-2 - Utmel Electronic Limited
Hong Kong, China
CONN SHV JACK STR SOLDER
792-51494-2
CONN SHV JACK STR SOLDER 792-51494-2
CONN SHV JACK STR SOLDER

CONN SHV JACK STR SOLDER

Supplier's Site
Rf/coaxial, Shv Bulkhead Jack, Straight, Solder; Connector Type Amp - Te Connectivity - 89F3394 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Shv Bulkhead Jack, Straight, Solder; Connector Type Amp - Te Connectivity
89F3394
Rf/coaxial, Shv Bulkhead Jack, Straight, Solder; Connector Type Amp - Te Connectivity 89F3394
RF/COAXIAL, SHV BULKHEAD JACK, STRAIGHT, SOLDER; Connector Type:SHV Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL, SHV BULKHEAD JACK, STRAIGHT, SOLDER; Connector Type:SHV Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Frequency Max:- RoHS Compliant: Yes

Supplier's Site
Rf / Coaxial Connector, Shv Coaxial, Straight Bulkhead Jack, Solder Rohs Compliant Amp - Te Connectivity - 85R6066 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Shv Coaxial, Straight Bulkhead Jack, Solder Rohs Compliant Amp - Te Connectivity
85R6066
Rf / Coaxial Connector, Shv Coaxial, Straight Bulkhead Jack, Solder Rohs Compliant Amp - Te Connectivity 85R6066
RF / Coaxial Connector, SHV Coaxial, Straight Bulkhead Jack, Solder RoHS Compliant: Yes

RF / Coaxial Connector, SHV Coaxial, Straight Bulkhead Jack, Solder RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 51494-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
51494-2
RF Connectors / Coaxial Connectors 51494-2
RF Connectors / Coaxial Connectors SHV SOLDER JK NKL

RF Connectors / Coaxial Connectors SHV SOLDER JK NKL

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 51494-2 7131019P 7131019 A24669-ND 51494-2 70083254 51494-2 792-51494-2 89F3394 85R6066 51494-2
Product Name Coax Connectors Coaxial Connectors Coaxial Connectors Coaxial Connector (RF) Assemblies Connectors Bulkhead Mt Cable Termination Connector; SHV; Nickel; Solder; Gold; 0.187 in.; Teflon; Jack Coaxial Connector (RF) Assemblies CONN SHV JACK STR SOLDER Rf/coaxial, Shv Bulkhead Jack, Straight, Solder; Connector Type Amp - Te Connectivity Rf / Coaxial Connector, Shv Coaxial, Straight Bulkhead Jack, Solder Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Termination Solder Solder Solder Solder
Mounting Panel Mount Panel mount Panel Mount Bulkhead Panel Mount Panel
Unlock Full Specs
to access all available technical data