Amphenol Corporation Coaxial Connector (RF) Adapters 242125

Description
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1345-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1345-ND
Coaxial Connector (RF) Adapters ACX1345-ND
Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm

Buy Now Datasheet
N-Type Connector - 242125 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
242125
N-Type Connector 242125
N-Type Jack to SMA Jack

N-Type Jack to SMA Jack

Buy Now
Swedesboro, NJ, United States
Connectors
242125
Connectors 242125
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
SMA Connector
242125
SMA Connector 242125
SMA JACK/N/JACK BLKHD ADAPTER

SMA JACK/N/JACK BLKHD ADAPTER

Buy Now
Swedesboro, NJ, United States
RF & Microwave
242125
RF & Microwave 242125
RF

RF

Buy Now
Connectors RF - Adaptors (Interseries, Gender, etc.) - 242125 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
242125
Connectors RF - Adaptors (Interseries, Gender, etc.) 242125
ADAPTER, N JACK TO SMA JACK, B

ADAPTER, N JACK TO SMA JACK, B

Buy Now
RF Adapters - Between Series - 242125 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242125
RF Adapters - Between Series 242125
RF Adapters - Between Series SMA JACK TO N BLKHD JACK ADAPTER

RF Adapters - Between Series SMA JACK TO N BLKHD JACK ADAPTER

Buy Now Datasheet
Bulkhead Adapter, N Jack-Sma Jack; Convert From Coax Type Amphenol Rf - 92C7273 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, N Jack-Sma Jack; Convert From Coax Type Amphenol Rf
92C7273
Bulkhead Adapter, N Jack-Sma Jack; Convert From Coax Type Amphenol Rf 92C7273
BULKHEAD ADAPTER, N JACK-SMA JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

BULKHEAD ADAPTER, N JACK-SMA JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, N Jack To Sma Jack, Bulkhead, 50 Ohms Rohs Compliant Amphenol - 79AH9513 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, N Jack To Sma Jack, Bulkhead, 50 Ohms Rohs Compliant Amphenol
79AH9513
Adapter, N Jack To Sma Jack, Bulkhead, 50 Ohms Rohs Compliant Amphenol 79AH9513
ADAPTER, N JACK TO SMA JACK, BULKHEAD, 50 OHMS ROHS COMPLIANT: YES

ADAPTER, N JACK TO SMA JACK, BULKHEAD, 50 OHMS ROHS COMPLIANT: YES

Supplier's Site
connector,rf coaxial,between series adapter,sma jack to n jack(bulkhead) - 70031897 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,between series adapter,sma jack to n jack(bulkhead)
70031897
connector,rf coaxial,between series adapter,sma jack to n jack(bulkhead) 70031897
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors
Product Number ACX1345-ND 242125 242125 242125 92C7273 79AH9513 70031897
Product Name Coaxial Connector (RF) Adapters N-Type Connector Connectors RF - Adaptors (Interseries, Gender, etc.) RF Adapters - Between Series Bulkhead Adapter, N Jack-Sma Jack; Convert From Coax Type Amphenol Rf Adapter, N Jack To Sma Jack, Bulkhead, 50 Ohms Rohs Compliant Amphenol connector,rf coaxial,between series adapter,sma jack to n jack(bulkhead)
Connector Type SMA; Type N SMA; Type N SMA
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Bulkhead
Unlock Full Specs
to access all available technical data