TE Connectivity Coax Connectors 413990-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 7.62 MM  [.3 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 7.62 MM  [.3 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 413990-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
413990-1
Coax Connectors 413990-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 7.62 MM  [.3 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 7.62 MM  [.3 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-Fit

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.94 MM  [.155 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A4041-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A4041-ND
Coaxial Connector (RF) Assemblies A4041-ND
SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder

SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder

Buy Now Datasheet
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Connector Type: Receptacle, Male Pin Package: Bulk Contact Termination: Solder Impedance: 50 Ohms Shield Termination: Solder Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active Fastening Type: Snap-On Frequency - Max: 4 GHz

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Connector Type: Receptacle, Male Pin
Package: Bulk
Contact Termination: Solder
Impedance: 50 Ohms
Shield Termination: Solder
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Snap-On
Frequency - Max: 4 GHz

Buy Now Datasheet
Coaxial Connectors - 7131123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7131123
Coaxial Connectors 7131123
TE Connectivity 413990-1

TE Connectivity 413990-1

Supplier's Site
Coaxial Connectors - 7131123P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7131123P
Coaxial Connectors 7131123P
TE Connectivity 413990-1

TE Connectivity 413990-1

Supplier's Site
Singapore, Singapore
4GHz Electronic Connector
437-413990-1
4GHz Electronic Connector 437-413990-1
SMB Connector, Female, Straight, 4GHz, 50R, Gold, PCB Mount Product overview: 413990-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-413990-1 can be used for catalog matching and distributor lookup.

SMB Connector, Female, Straight, 4GHz, 50R, Gold, PCB Mount Product overview: 413990-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-413990-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Rf / Coaxial Connector, Smb Coaxial, Straight Jack, Through Hole Vertical, 50 Ohm, Brass Rohs Compliant Amp - Te Connectivity - 85R5783 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Smb Coaxial, Straight Jack, Through Hole Vertical, 50 Ohm, Brass Rohs Compliant Amp - Te Connectivity
85R5783
Rf / Coaxial Connector, Smb Coaxial, Straight Jack, Through Hole Vertical, 50 Ohm, Brass Rohs Compliant Amp - Te Connectivity 85R5783
RF / Coaxial Connector, SMB Coaxial, Straight Jack, Through Hole Vertical, 50 ohm, Brass RoHS Compliant: Yes

RF / Coaxial Connector, SMB Coaxial, Straight Jack, Through Hole Vertical, 50 ohm, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Str Jack, Smb, Pcb Amp - Te Connectivity - 76AC7221 - Newark, An Avnet Company
Chicago, IL, United States
Str Jack, Smb, Pcb Amp - Te Connectivity
76AC7221
Str Jack, Smb, Pcb Amp - Te Connectivity 76AC7221
STR JACK, SMB, PCB

STR JACK, SMB, PCB

Supplier's Site
STR JACK,SMB,PCB - 70083830 - Allied Electronics, Inc.
Fort Worth, TX, USA
STR JACK,SMB,PCB
70083830
STR JACK,SMB,PCB 70083830
Features: Snap-Fit Coupling for Quick-Connect/Discon nect Straight Plugs and Jacks Are Completely Crimp Terminated Available in 50 Ohm and 75 Ohm Teflon Dielectric

Features:

  • Snap-Fit Coupling for Quick-Connect/Disconnect
  • Straight Plugs and Jacks Are Completely Crimp Terminated
  • Available in 50 Ohm and 75 Ohm
  • Teflon Dielectric
Supplier's Site
RF Connectors / Coaxial Connectors - 413990-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
413990-1
RF Connectors / Coaxial Connectors 413990-1
RF Connectors / Coaxial Connectors JK VERT GOLD 50 OHM

RF Connectors / Coaxial Connectors JK VERT GOLD 50 OHM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Coaxial Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 413990-1 A4041-ND 7131123 7131123P 437-413990-1 413990-1 85R5783 76AC7221 70083830 413990-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Coaxial Connectors Coaxial Connectors 4GHz Electronic Connector Rf / Coaxial Connector, Smb Coaxial, Straight Jack, Through Hole Vertical, 50 Ohm, Brass Rohs Compliant Amp - Te Connectivity Str Jack, Smb, Pcb Amp - Te Connectivity STR JACK,SMB,PCB RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector SMB SMB Military Connector
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder Solder Solder Solder 4-Pin Thru Hole
Mounting Board Mount Through Hole Through Hole Through hole
Coupling Snap-Fit
Unlock Full Specs
to access all available technical data