TE Connectivity Coax Connectors 5051426-2

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.43 MM  [.568 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 210, RG 59, Wireless Coax 9291, RG 59B, Video Coax 9209, RG 62A, RG 62, RG 124, RG 62B, RG 140, RG 59A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SHV Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.43 MM  [.568 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 210, RG 59, Wireless Coax 9291, RG 59B, Video Coax 9209, RG 62A, RG 62, RG 124, RG 62B, RG 140, RG 59A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SHV Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5051426-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5051426-2
Coax Connectors 5051426-2
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.43 MM  [.568 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 210, RG 59, Wireless Coax 9291, RG 59B, Video Coax 9209, RG 62A, RG 62, RG 124, RG 62B, RG 140, RG 59A Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SHV Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual Crimp
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.43 MM  [.568 INCH ]

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : .3

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 210, RG 59, Wireless Coax 9291, RG 59B, Video Coax 9209, RG 62A, RG 62, RG 124, RG 62B, RG 140, RG 59A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SHV
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32437-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32437-ND
Coaxial Connector (RF) Assemblies A32437-ND
SHV Connector Plug, Female Socket Non-Constant Free Hanging (In-Line) Crimp

SHV Connector Plug, Female Socket Non-Constant Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5051426-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5051426-2
RF Connectors / Coaxial Connectors 5051426-2
RF Connectors / Coaxial Connectors SHV PLUG SILVER

RF Connectors / Coaxial Connectors SHV PLUG SILVER

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 5051426-2 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
5051426-2
Coaxial Connector (RF) Assemblies 5051426-2
CONN SHV PLUG STR CRIMP

CONN SHV PLUG STR CRIMP

Supplier's Site Datasheet
Rf/coaxial, Shv Plug, Straight, Crimp; Connector Type Amp - Te Connectivity - 42K6956 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Shv Plug, Straight, Crimp; Connector Type Amp - Te Connectivity
42K6956
Rf/coaxial, Shv Plug, Straight, Crimp; Connector Type Amp - Te Connectivity 42K6956
RF/COAXIAL, SHV PLUG, STRAIGHT, CRIMP; Connector Type:SHV Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG59, RG59A, RG59B, RG62, RG62A, RG62B; Contact Material:- RoHS Compliant: Yes

RF/COAXIAL, SHV PLUG, STRAIGHT, CRIMP; Connector Type:SHV Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG59, RG59A, RG59B, RG62, RG62A, RG62B; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Connector; SHV; Silver; Coaxial Cable; Gold; Teflon; Plug - 70042580 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; SHV; Silver; Coaxial Cable; Gold; Teflon; Plug
70042580
Connector; SHV; Silver; Coaxial Cable; Gold; Teflon; Plug 70042580
Connector; SHV; Silver; Coaxial Cable; Gold; Teflon; Plug

Connector; SHV; Silver; Coaxial Cable; Gold; Teflon; Plug

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 5051426-2 A32437-ND 5051426-2 5051426-2 42K6956 70042580
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Shv Plug, Straight, Crimp; Connector Type Amp - Te Connectivity Connector; SHV; Silver; Coaxial Cable; Gold; Teflon; Plug
Connector Type Wire to Board Connector
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data