TE Connectivity Between Series Adapters 448091-2

Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Configuration Features Number of Positions : 1 Contact Features Contact Outside Diameter : 3.5 MM  [.138 INCH ] RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount Panel Mount Feature Type : Floating Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side B Gender : Jack Side B Interface : SMA
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Configuration Features Number of Positions : 1 Contact Features Contact Outside Diameter : 3.5 MM  [.138 INCH ] RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount Panel Mount Feature Type : Floating Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side B Gender : Jack Side B Interface : SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 448091-2 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
448091-2
Between Series Adapters 448091-2
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Configuration Features Number of Positions : 1 Contact Features Contact Outside Diameter : 3.5 MM  [.138 INCH ] RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount Panel Mount Feature Type : Floating Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side B Gender : Jack Side B Interface : SMA

Body Features


  • Body Material : Stainless Steel
  • Body Plating Finish : Passivated
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Outside Diameter : 3.5 MM  [.138 INCH ]
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Floating

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Plug
  • Side B Gender : Jack
  • Side B Interface : SMA
Buy Now
Coaxial Connector (RF) Adapters - A113691-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A113691-ND
Coaxial Connector (RF) Adapters A113691-ND
Adapter Coaxial Connector 3.5mm Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector 3.5mm Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
B-Mate, Adapter, Plug Amp - Te Connectivity - 76AC7324 - Newark, An Avnet Company
Chicago, IL, United States
B-Mate, Adapter, Plug Amp - Te Connectivity
76AC7324
B-Mate, Adapter, Plug Amp - Te Connectivity 76AC7324
B-MATE, ADAPTER, PLUG

B-MATE, ADAPTER, PLUG

Supplier's Site
RF Adapters - Between Series - 448091-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
448091-2
RF Adapters - Between Series 448091-2
RF Adapters - Between Series SMA Jack-3.5mm Plug

RF Adapters - Between Series SMA Jack-3.5mm Plug

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 448091-2 A113691-ND 76AC7324 448091-2
Product Name Between Series Adapters Coaxial Connector (RF) Adapters B-Mate, Adapter, Plug Amp - Te Connectivity RF Adapters - Between Series
Connector Type Wire to Wire Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052974-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
2 suppliers
RF Connectors - 1050541-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers