CONNECTOR, RP TNC, PLUG, 50 OHM, CABLE; Connector Type:TNC RP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 54W0254 |
| Product Name | Connector, Rp Tnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | TNC |