CONNECTOR, RP TNC, PLUG, 50 OHM, CABLE; Connector Type:TNC RP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF / Coaxial Connector, TNC RP Coaxial, Right Angle Plug, Solder, 50 ohm, LMR-200, Beryllium Copper RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors |
| Product Number | 31-6504 | 54W0255 | 53X3798 |
| Product Name | Connectors | Connector, Rp Tnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf | Rf / Coaxial Connector, Tnc Rp Coaxial, Right Angle Plug, Solder, 50 Ohm, Lmr-200, Beryllium Copper Rohs Compliant Amphenol Rf |
| Connector Type | TNC | TNC |