BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
From Rosenberger, a series of superior quality 50 ⦠cable mount plugs. This range of BNC plugs have gold plated centre contacts and white bronze plated brass bodies. These male BNC connectors feature a bayonet coupling mechanism requiring only a quarter turn to connect and disconnect. The easy to use coupling make BNC connectors one of the most popular general purpose connectors around.
Gender = Male
Mounting Type = Cable Mount
Impedance = 50Ohms
Termination Method = Crimp
Body Orientation = Straight
Cable Type = RG316
Size = Standard
Bulkhead = Yes
Operating Frequency = DC to 10GHz
Polarity = Normal
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
Product Number | 1868-1303-ND | 1222174 |
Product Name | Coaxial Connector (RF) Assemblies | |
Connector Type | BNC | BNC |