TE Connectivity Coax Connectors 5051494-1

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 1.9 MICM  [50 - 75 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 4.75 MM  [.187 INCH ] RF Connector Mated Outer Diameter (Approximate) : 12.7 MM  [.5 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : No Termination Features Termination Method to Wire & Cable : Solder
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 1.9 MICM  [50 - 75 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 4.75 MM  [.187 INCH ] RF Connector Mated Outer Diameter (Approximate) : 12.7 MM  [.5 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : No Termination Features Termination Method to Wire & Cable : Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5051494-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5051494-1
Coax Connectors 5051494-1
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 1.9 MICM  [50 - 75 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 4.75 MM  [.187 INCH ] RF Connector Mated Outer Diameter (Approximate) : 12.7 MM  [.5 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : No Termination Features Termination Method to Wire & Cable : Solder

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 - 1.9 MICM  [50 - 75 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Panel Thickness (Recommended) : 4.75 MM  [.187 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 12.7 MM  [.5 INCH ]

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Mount Feature Type : Lockwasher and Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : .3

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SHV
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder
Buy Now
Coaxial Connectors - 7131013P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7131013P
Coaxial Connectors 7131013P
TE Connectivity 5051494-1

TE Connectivity 5051494-1

Supplier's Site
Coaxial Connectors - 7131013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7131013
Coaxial Connectors 7131013
TE Connectivity 5051494-1

TE Connectivity 5051494-1

Supplier's Site
Coaxial Connector (RF) Assemblies - A32804-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32804-ND
Coaxial Connector (RF) Assemblies A32804-ND
SHV Connector Receptacle, Male Pin Non-Constant Panel Mount Solder Cup

SHV Connector Receptacle, Male Pin Non-Constant Panel Mount Solder Cup

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5051494-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5051494-1
RF Connectors / Coaxial Connectors 5051494-1
RF Connectors / Coaxial Connectors SHV BH JK SILVER

RF Connectors / Coaxial Connectors SHV BH JK SILVER

Buy Now Datasheet
Coax Connector, Svh, Jack, Solder; Connector Type Amp - Te Connectivity - 99X5570 - Newark, An Avnet Company
Chicago, IL, United States
Coax Connector, Svh, Jack, Solder; Connector Type Amp - Te Connectivity
99X5570
Coax Connector, Svh, Jack, Solder; Connector Type Amp - Te Connectivity 99X5570
COAX CONNECTOR, SVH, JACK, SOLDER; Connector Type:SHV Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

COAX CONNECTOR, SVH, JACK, SOLDER; Connector Type:SHV Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 5051494-1 7131013P 7131013 A32804-ND 5051494-1 99X5570
Product Name Coax Connectors Coaxial Connectors Coaxial Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Coax Connector, Svh, Jack, Solder; Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Termination Solder Solder Solder
Mounting Panel Mount Panel mount Panel Mount
Unlock Full Specs
to access all available technical data