TE Connectivity RF Connectors 5-1634513-1

Description
Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Mounting Post Length : 3.3 MM  [.13 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] Profile Height from PCB : 11 MM  [.433 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Comment : Low Profile. Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Box, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.137 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Mounting Post Length : 3.3 MM  [.13 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] Profile Height from PCB : 11 MM  [.433 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Comment : Low Profile. Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Box, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.137 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5-1634513-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5-1634513-1
RF Connectors 5-1634513-1
Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions Mounting Post Length : 3.3 MM  [.13 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] Profile Height from PCB : 11 MM  [.433 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Comment : Low Profile. Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Box, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.137 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Zinc
  • Body Plating Material : Nickel
  • Body Shape : Circular

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Mounting Post Length : 3.3 MM  [.13 INCH ]
  • PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ]
  • Profile Height from PCB : 11 MM  [.433 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down Post
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Comment : Low Profile.
  • Dielectric Material : PTFE
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box, Box & Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.5 MM  [.137 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A97569-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97569-ND
Coaxial Connector (RF) Assemblies A97569-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Coaxial Connectors (RF) - 5-1634513-1 - 847950-5-1634513-1 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 5-1634513-1
847950-5-1634513-1
Coaxial Connectors (RF) - 5-1634513-1 847950-5-1634513-1
Manufacturer: TE Connectivity Win Source Part Number: 847950-5-1634513-1 Series: ZDC, Greenpar Features: Connector Package: Bulk Family Name: 1634513 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4010 Other Part Number: A97569, -5-1634513-1-SI, 516345131

Manufacturer: TE Connectivity
Win Source Part Number: 847950-5-1634513-1
Series: ZDC, Greenpar
Features: Connector
Package: Bulk
Family Name: 1634513
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4010
Other Part Number: A97569, -5-1634513-1-SI, 516345131

Buy Now Datasheet
Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Greenpar - Te Connectivity - 60M9860 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Greenpar - Te Connectivity
60M9860
Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Greenpar - Te Connectivity 60M9860
RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:2GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:2GHz RoHS Compliant: Yes

Supplier's Site Datasheet
5-1634513-1 Rohs Compliant Greenpar - Te Connectivity - 84AC3832 - Newark, An Avnet Company
Chicago, IL, United States
5-1634513-1 Rohs Compliant Greenpar - Te Connectivity
84AC3832
5-1634513-1 Rohs Compliant Greenpar - Te Connectivity 84AC3832
5-1634513-1 ROHS COMPLIANT: YES

5-1634513-1 ROHS COMPLIANT: YES

Supplier's Site
Coaxial Connector (RF) Assemblies - 5-1634513-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
5-1634513-1
Coaxial Connector (RF) Assemblies 5-1634513-1
CONN BNC JACK R/A 50 OHM PCB

CONN BNC JACK R/A 50 OHM PCB

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 5-1634513-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1634513-1
RF Connectors / Coaxial Connectors 5-1634513-1
RF Connectors / Coaxial Connectors SOCKET ELBOW 50 OHM

RF Connectors / Coaxial Connectors SOCKET ELBOW 50 OHM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Board Mount Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 5-1634513-1 A97569-ND 847950-5-1634513-1 60M9860 84AC3832 5-1634513-1 5-1634513-1
Product Name RF Connectors Coaxial Connector (RF) Assemblies Coaxial Connectors (RF) - 5-1634513-1 Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Greenpar - Te Connectivity 5-1634513-1 Rohs Compliant Greenpar - Te Connectivity Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle PCB Mount
Frequency 4.000 GHz ? to 2.000 GHz 2.000 GHz ? to 4.000 GHz
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data