Adapter Coaxial Connector BNC Plug, Male Pin To N Jack, Female Socket 50Ohm
A range of 50 OHM BNC to N RF coaxial connector adapters available with BNC plug to N jack, BNC plug to N plug, BNC jack to N jack and BNC jack to N plug configurations. These 50 OHM BNC to N RF coaxial adapters have a mating interface according to IEC 60169-8, MIL-PRF-39012, CECC 22120 on the BNC side and IEC 60169-16, MIL-PRF-39012, CECC 22210 on the N side. Stock number 819-4377 has IEC 61169-8, MIL-PRF-39012, CECC 22120 (BNC side) and IEC 61169-16, MIL-PRF-39012, CECC 22210 (N side)
Adapter Type = N Socket to BNC Plug
Adapter Type A = BNC
Adapter Type B = N
Gender A = Male
Gender B = Female
Impedance = 50Ohms
Body Orientation = Straight
Operating Frequency = 0 - 10GHz
Contact Plating = Nickel/Silver/White Bronze
Length = 37.5mm
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
Product Number | 1868-1305-ND | 8194361 |
Product Name | Coaxial Connector (RF) Adapters | |
Connector Type | BNC; Type N | BNC; Type N |