Amphenol Corporation Connector, Tnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 31-6501

Description
CONNECTOR, TNC, PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, TNC, PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Tnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 54W0253 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Tnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
54W0253
Connector, Tnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 54W0253
CONNECTOR, TNC, PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

CONNECTOR, TNC, PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 54W0253
Product Name Connector, Tnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Coaxial Adapters - TE-A-24292-FM - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 40.000 GHz
View Details