A range of BNC coaxial connectors from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity.
Solder or Crimp Versions Available
Gender = Female
Mounting Type = Cable Mount
Impedance = 50Ohms
Body Orientation = Right Angle
Cable Type = RG59, RG62
Polarity = Normal
Series Number = 27
RS Components, Ltd. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | 8860535 |
Connector Type | BNC |