TE Connectivity RF Connectors 5-1634504-1

Description
Body Features Body Insulation : With Body Material : Zinc Body Material Finish : Plated Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Flange Diameter : 12.7 MM  [.5 INCH ] Panel Cutout : 8.7 x 9.6mm D-Shape Panel Thickness (Recommended) : 1.5 - 3.2 MM  [.059 - .126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Hardware Included Comment : With Ground Tab Dielectric Material : Polyester, PBT Grade : Commercial Packaging Features Packaging Method : Single Pack Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : With Body Material : Zinc Body Material Finish : Plated Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Flange Diameter : 12.7 MM  [.5 INCH ] Panel Cutout : 8.7 x 9.6mm D-Shape Panel Thickness (Recommended) : 1.5 - 3.2 MM  [.059 - .126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Hardware Included Comment : With Ground Tab Dielectric Material : Polyester, PBT Grade : Commercial Packaging Features Packaging Method : Single Pack Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5-1634504-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5-1634504-1
RF Connectors 5-1634504-1
Body Features Body Insulation : With Body Material : Zinc Body Material Finish : Plated Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Flange Diameter : 12.7 MM  [.5 INCH ] Panel Cutout : 8.7 x 9.6mm D-Shape Panel Thickness (Recommended) : 1.5 - 3.2 MM  [.059 - .126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : White Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Hardware Included Comment : With Ground Tab Dielectric Material : Polyester, PBT Grade : Commercial Packaging Features Packaging Method : Single Pack Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : With
  • Body Material : Zinc
  • Body Material Finish : Plated
  • Body Plating Material : Nickel
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • Flange Diameter : 12.7 MM  [.5 INCH ]
  • Panel Cutout : 8.7 x 9.6mm D-Shape
  • Panel Thickness (Recommended) : 1.5 - 3.2 MM  [.059 - .126 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Housing Color : White

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : Without
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Hex Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Additional Features : Hardware Included
  • Comment : With Ground Tab
  • Dielectric Material : Polyester, PBT
  • Grade : Commercial

Packaging Features


  • Packaging Method : Single Pack

Product Type Features


  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A97550-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97550-ND
Coaxial Connector (RF) Assemblies A97550-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5-1634504-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1634504-1
RF Connectors / Coaxial Connectors 5-1634504-1
RF Connectors / Coaxial Connectors BH Skt 50Ohm Nickel Gold

RF Connectors / Coaxial Connectors BH Skt 50Ohm Nickel Gold

Buy Now Datasheet
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Greenpar - Te Connectivity - 78M7224 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Greenpar - Te Connectivity
78M7224
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Greenpar - Te Connectivity 78M7224
RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 5-1634504-1 A97550-ND 5-1634504-1 78M7224
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Greenpar - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount
Frequency 4.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056436-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 12.400 GHz
View Details
4 suppliers
RF Connectors - 1053293-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1059467-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details