TE Connectivity In-Series Adapters 5-1634535-1

Description
Body Features Body Angle : Tee Body Insulation : With Body Material : Zinc Alloy Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Tee Body Insulation : With Body Material : Zinc Alloy Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 5-1634535-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
5-1634535-1
In-Series Adapters 5-1634535-1
Body Features Body Angle : Tee Body Insulation : With Body Material : Zinc Alloy Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Angle : Tee
  • Body Insulation : With
  • Body Material : Zinc Alloy
  • Body Plating Material : Nickel

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Commercial
  • Isolated Ground : No
  • RF Connector Type : BNC
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - A97572-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A97572-ND
Coaxial Connector (RF) Adapters A97572-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 50Ohm

Buy Now Datasheet
Bnc Tee Adapter, 1 X Jack-2 X Jack; Convert From Coax Type Te Connectivity - 78M7239 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Tee Adapter, 1 X Jack-2 X Jack; Convert From Coax Type Te Connectivity
78M7239
Bnc Tee Adapter, 1 X Jack-2 X Jack; Convert From Coax Type Te Connectivity 78M7239
BNC TEE ADAPTER, 1 X JACK-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

BNC TEE ADAPTER, 1 X JACK-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Tee - 5-1634535-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Tee
5-1634535-1
RF Adapters - Tee 5-1634535-1
RF Adapters - Tee T Adp JK-JK-JK Nickel 50Ohm

RF Adapters - Tee T Adp JK-JK-JK Nickel 50Ohm

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 5-1634535-1 A97572-ND 78M7239 5-1634535-1
Product Name In-Series Adapters Coaxial Connector (RF) Adapters Bnc Tee Adapter, 1 X Jack-2 X Jack; Convert From Coax Type Te Connectivity RF Adapters - Tee
Connector Type Wire to Wire Connector BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1045707-1-ND - DigiKey
Specs
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Coax Connectors - 1050548-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
Coax Connectors - 1060985-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Through Hole - Solder
View Details
7 suppliers
RF Connectors - 1052522-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers