50 Ω micro-miniature coaxial connectors. Miniature version of the SMB series, with the same snap-on coupling but 30 % smaller in size. For RG 178B/U, RG 196A/U, KX21A cables.
Gender = Male
Body Orientation = Straight
Termination Method = Crimp
Mounting Type = Cable Mount
Body Plating = Gold
Cable Type = RG174/U, RG188 A/U, RG316/U
Impedance = 50Ohms
Operating Frequency = 0 - 2GHz
Contact Plating = Gold
RS Components, Ltd. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | 2344368 |
Connector Type | MCX |