TE Connectivity Coax Connectors 414026-2

Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.51 MM  [.335 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Board Standoff Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.51 MM  [.335 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Board Standoff Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 414026-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
414026-2
Coax Connectors 414026-2
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.51 MM  [.335 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Board Standoff Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 8.51 MM  [.335 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Additional Features : Board Standoff
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.94 MM  [.155 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Singapore, Singapore
4GHz 50 Ohm Electronic Connector
437-414026-2
4GHz 50 Ohm Electronic Connector 437-414026-2
SMB RF Connector, 4GHz, 50 Ohm, Female, Solder, RA, Thru-Hole, Gold Product overview: 414026-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-414026-2 can be used for catalog matching and distributor lookup.

SMB RF Connector, 4GHz, 50 Ohm, Female, Solder, RA, Thru-Hole, Gold Product overview: 414026-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-414026-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors - 7131094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7131094
Coaxial Connectors 7131094
TE Connectivity 414026-2

TE Connectivity 414026-2

Supplier's Site
Coaxial Connectors - 7131094P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7131094P
Coaxial Connectors 7131094P
TE Connectivity 414026-2

TE Connectivity 414026-2

Supplier's Site
Coaxial Connector (RF) Assemblies - A24694-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24694-ND
Coaxial Connector (RF) Assemblies A24694-ND
SMB Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder

SMB Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Connector Type: Receptacle, Male Pin Package: Bulk Contact Termination: Solder Impedance: 50 Ohms Shield Termination: Solder Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Frequency - Max: 4 GHz

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Connector Type: Receptacle, Male Pin
Package: Bulk
Contact Termination: Solder
Impedance: 50 Ohms
Shield Termination: Solder
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Frequency - Max: 4 GHz

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 414026-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
414026-2
RF Connectors / Coaxial Connectors 414026-2
RF Connectors / Coaxial Connectors JACK R.A. GOLD

RF Connectors / Coaxial Connectors JACK R.A. GOLD

Buy Now Datasheet
Rf Coax Conn, Smb Jack, 50 Ohm, Pcb Rohs Compliant Amp - Te Connectivity - 70AH0406 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Smb Jack, 50 Ohm, Pcb Rohs Compliant Amp - Te Connectivity
70AH0406
Rf Coax Conn, Smb Jack, 50 Ohm, Pcb Rohs Compliant Amp - Te Connectivity 70AH0406
RF COAX CONN, SMB JACK, 50 OHM, PCB ROHS COMPLIANT: YES

RF COAX CONN, SMB JACK, 50 OHM, PCB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 414026-2 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
414026-2
Coaxial Connector (RF) Assemblies 414026-2
CONN SMB RCPT R/A 50 OHM PCB

CONN SMB RCPT R/A 50 OHM PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 414026-2 437-414026-2 7131094 7131094P A24694-ND 414026-2 70AH0406 414026-2
Product Name Coax Connectors 4GHz 50 Ohm Electronic Connector Coaxial Connectors Coaxial Connectors Coaxial Connector (RF) Assemblies Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coax Conn, Smb Jack, 50 Ohm, Pcb Rohs Compliant Amp - Te Connectivity Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector SMB SMB SMB
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through hole Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Coupling Snap-Fit
Unlock Full Specs
to access all available technical data