Adapter Coaxial Connector F Plug, Male Pin To F Jack, Female Socket
F TYPE ELBOW ADAPTOR PLUG - JA
TE Connectivity 5-1634537-1 RF Adapter
RF Adapters - In Series Elbow Plug- Jack
RF/COAXIAL ADAPTER, F JACK-F PLUG; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | A97614-ND | 5-1634537-1 | 6163416 | 5-1634537-1 | 78M7240 |
| Product Name | Coaxial Connector (RF) Adapters | Connectors RF - Adaptors (Interseries, Gender, etc.) | Coaxial Adapters | RF Adapters - In Series | Rf/coaxial Adapter, F Jack-F Plug; Convert From Coax Type Te Connectivity |
| Connector Type | Type F |