Amphenol Corporation Connectors RF - Adaptors (Interseries, Gender, etc.) 242113

Description
ADAPTER, N PLUG TO SMA JACK
Request a Quote Datasheet
Description
ADAPTER, N PLUG TO SMA JACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Adaptors (Interseries, Gender, etc.) - 242113 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
242113
Connectors RF - Adaptors (Interseries, Gender, etc.) 242113
ADAPTER, N PLUG TO SMA JACK

ADAPTER, N PLUG TO SMA JACK

Buy Now
N-Type Connector - 242113 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
242113
N-Type Connector 242113
N-Type Plug to SMA Jack

N-Type Plug to SMA Jack

Buy Now
Swedesboro, NJ, United States
RF & Microwave
242113
RF & Microwave 242113
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
Connectors
242113
Connectors 242113
RF Connector

RF Connector

Buy Now
Coaxial Adapters - 1440876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
1440876
Coaxial Adapters 1440876
Amphenol RF 242113 RF Adapter

Amphenol RF 242113 RF Adapter

Supplier's Site
Coaxial Connector (RF) Adapters - ACX1341-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1341-ND
Coaxial Connector (RF) Adapters ACX1341-ND
Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
Coaxial Connector (RF) Adapters - 242113 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Adapters
242113
Coaxial Connector (RF) Adapters 242113
CONN ADAPT N PLUG TO SMA JACK

CONN ADAPT N PLUG TO SMA JACK

Supplier's Site Datasheet
RF Adapters - Between Series - 242113 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242113
RF Adapters - Between Series 242113
RF Adapters - Between Series SMA JACK TO N PLUG ADAPTER

RF Adapters - Between Series SMA JACK TO N PLUG ADAPTER

Buy Now Datasheet
Rf/coaxial Adapter, Sma Jack-N Plug; Convert From Coax Type Amphenol Rf - 92C7261 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Jack-N Plug; Convert From Coax Type Amphenol Rf
92C7261
Rf/coaxial Adapter, Sma Jack-N Plug; Convert From Coax Type Amphenol Rf 92C7261
RF/COAXIAL ADAPTER, SMA JACK-N PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA JACK-N PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Adapt N Plug To Sma Jack Amphenol Rf - 01AK4379 - Newark, An Avnet Company
Chicago, IL, United States
Conn Adapt N Plug To Sma Jack Amphenol Rf
01AK4379
Conn Adapt N Plug To Sma Jack Amphenol Rf 01AK4379
CONN ADAPT N PLUG TO SMA JACK

CONN ADAPT N PLUG TO SMA JACK

Supplier's Site
connector,rf coaxial,between series adapter,sma jack to n plug - 70031894 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,between series adapter,sma jack to n plug
70031894
connector,rf coaxial,between series adapter,sma jack to n plug 70031894
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors
Product Number 242113 242113 1440876 ACX1341-ND 242113 242113 92C7261 01AK4379 70031894
Product Name Connectors RF - Adaptors (Interseries, Gender, etc.) N-Type Connector Coaxial Adapters Coaxial Connector (RF) Adapters Coaxial Connector (RF) Adapters RF Adapters - Between Series Rf/coaxial Adapter, Sma Jack-N Plug; Convert From Coax Type Amphenol Rf Conn Adapt N Plug To Sma Jack Amphenol Rf connector,rf coaxial,between series adapter,sma jack to n plug
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug
Connector Type SMA SMA; Type N SMA; Type N SMA
Geometry Straight; Straight Straight Straight
Unlock Full Specs
to access all available technical data