TE Connectivity RF Connectors 5-1814822-5

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Dimensions Ferrule Length : Long RF Connector Mated Outer Diameter (Approximate) : 9.5 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : CT100 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : F Series Sealable : No Termination Features Termination Method to Wire & Cable : Twist-On Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Dimensions Ferrule Length : Long RF Connector Mated Outer Diameter (Approximate) : 9.5 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : CT100 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : F Series Sealable : No Termination Features Termination Method to Wire & Cable : Twist-On Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5-1814822-5 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5-1814822-5
RF Connectors 5-1814822-5
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Dimensions Ferrule Length : Long RF Connector Mated Outer Diameter (Approximate) : 9.5 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : CT100 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : F Series Sealable : No Termination Features Termination Method to Wire & Cable : Twist-On Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Dimensions


  • Ferrule Length : Long
  • RF Connector Mated Outer Diameter (Approximate) : 9.5 MM  [.374 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 1

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With RF Cable Type : CT100
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : F Series
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Twist-On

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A97606-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97606-ND
Coaxial Connector (RF) Assemblies A97606-ND
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line)

F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line)

Buy Now Datasheet
Rf/coaxial, F Plug, Str, 75 Ohm, Twist On; Connector Type Te Connectivity - 78M7264 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, F Plug, Str, 75 Ohm, Twist On; Connector Type Te Connectivity
78M7264
Rf/coaxial, F Plug, Str, 75 Ohm, Twist On; Connector Type Te Connectivity 78M7264
RF/COAXIAL, F PLUG, STR, 75 OHM, TWIST ON; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:75ohm; Coaxial Cable Types:CT100; Contact Material:Phosphor Bronze; Frequency Max:2GHz RoHS Compliant: Yes

RF/COAXIAL, F PLUG, STR, 75 OHM, TWIST ON; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:75ohm; Coaxial Cable Types:CT100; Contact Material:Phosphor Bronze; Frequency Max:2GHz RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 5-1814822-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1814822-5
RF Connectors / Coaxial Connectors 5-1814822-5
RF Connectors / Coaxial Connectors Straight Plug 75 Ohm CT100

RF Connectors / Coaxial Connectors Straight Plug 75 Ohm CT100

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 5-1814822-5 A97606-ND 78M7264 5-1814822-5
Product Name RF Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, F Plug, Str, 75 Ohm, Twist On; Connector Type Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Mounting Panel Mount Free Hanging (In-Line)
Frequency 1.000 GHz ? to 2.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Housings - 1-1452483-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
3 suppliers
Coaxial Connector (RF) Adapters - A34431-ND - DigiKey
Specs
Connector Type SMA
Gender Female / Jack
Mounting Panel Mount
View Details
2 suppliers
RF Connectors - 1053261-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1055690-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Board Mount
Frequency 6.000 GHz
View Details
4 suppliers