A professional range of UHF connectors and adapters from Cinch that are designed for use in a variety of applications. The range offers a choice of connection types and mini-UHF versions are available.
Gender = Female, Male
Body Orientation = Straight
Impedance = 50Ohms
Mating Type = Quick Connect
Body Plating = Nickel
Contact Plating = Gold
RF Adapters - Between Series 50 OHM N MALE TO UHF (FEMALE)
Material: Body and Coupling Nut — Nickel plated body over brass; Contact — Phosphor bronze or beryllium copper, gold plated; Insulator Teflon® or Delrin®. Impedance: 50 Ω-75 Ω. Frequency Range: 0-4 GHz (BNC adapters only); 0-11 GHz (all others). Working Voltage: 500 V at sea level. : –55°C to +85°C.
RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
Product Number | 8860396 | 26-8015 | 70081329 |
Product Name | RF Adapters - Between Series | Adapter; N Plug-UHF Jack | |
Connector Type | Type N |